Electro Standards LaboratoriesLithium Ion Capacitor CellCPP3300S
Description
Features
New Ultra Low Resistance Ultimo.
Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density.
A Master Controller is used to balance between modules.
Unique laminate design retains 95% of charge for >3 months and can be cycled up to 1 million times.
High accurate inter-cell voltage balance control.
All modules include cell balancing, over charge and over discharge alarms, and a high temperature alarm
Enables fast charge/discharge at high current.
Excellent durability/reliabili
ty.
High energy density for compact light weight equipment.
Higher operating voltage.
Extremely low leakage.
Long cycle life
Electro Standards Laboratories
Done
Datasheet
Description
Features
New Ultra Low Resistance Ultimo.
Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density.
A Master Controller is used to balance between modules.
Unique laminate design retains 95% of charge for >3 months and can be cycled up to 1 million times.
High accurate inter-cell voltage balance control.
All modules include cell balancing, over charge and over discharge alarms, and a high temperature alarm
Enables fast charge/discharge at high current.
Excellent durability/reliabili
ty.
High energy density for compact light weight equipment.
Higher operating voltage.
Extremely low leakage.
Long cycle life
Features
New Ultra Low Resistance Ultimo.
Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density.
A Master Controller is used to balance between modules.
Unique laminate design retains 95% of charge for >3 months and can be cycled up to 1 million times.
High accurate inter-cell voltage balance control.
All modules include cell balancing, over charge and over discharge alarms, and a high temperature alarm
Enables fast charge/discharge at high current.
Excellent durability/reliabili
ty.
High energy density for compact light weight equipment.
Higher operating voltage.
Extremely low leakage.
Long cycle life
Features
New Ultra Low Resistance Ultimo.
Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density.
A Master Controller is used to balance between modules.
Unique laminate design retains 95% of charge for >3 months and can be cycled up to 1 million times.
High accurate inter-cell voltage balance control.
All modules include cell balancing, over charge and over discharge alarms, and a high temperature alarm
Enables fast charge/discharge at high current.
Excellent durability/reliability.
High energy density for compact light weight equipment.
Applications
General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.