RS485, Power, and Network Cables for Lithium Ion Capacitor Modules
PCNM0024ZA
ESL Part# 989228-03M
Master Power Cable, 24V
24V, 2 Pin Master Power Cable, 3 Meter
GT8E-2S-2C (Hirose) Connectors
Power Cable for Master Controller, RS485 Cable
Voltage Range = 9V to 36V
Electro Standards Laboratories manufactures network cables in any length to support multiple Lithium Ion Capacitor Modules.
| Electro Standards Laboratories | |
|---|---|
| Product Category | Serial Cables |
| Product Number | 989228-03M |
| Product Name | LIC Master Power Cable 24V, 3M (JSR PCNM0024ZA) |
| Serial Cable Type | RS485 |