Electro Standards Laboratories Breakout Box / Interface Analyzer 600

Description
FEATURES: Easily inserted in series between DTE (Data Terminal Equipment) and DCE (Data Com Equipment). 50 Test points to access all 25 pins of both DCE and DTE connector. Test synchronous or asynchronous modems, terminals and multiplexers. 24 mini-switches provide capability to program each signal for make or break. Displays all modem & terminal interface signals. Separate EIA cable facilitates use at either modem or terminal end. Full-duplex and half-duplex monitoring. On GSA Schedule! DESCRIPTION: The Model 600 EIA RS-232 Interface Analyzer is used at the standard EIA RS-232 or CCITT V.24 data interface of modems, multiplexers, terminals, and computers. Model 600 provides access to and monitoring of all data, timing, and control signals. The Model 600 utilizes light emitting diodes (LEDs) to display polarity, activity, and validity of all interface signals. The battery-powered LEDs are buffered to prevent loading of the data interface. Miniature rocker switches allow the user to program 'make' or 'break' for each signal at the DCE/DTE interface. Continuous positive and negative voltages are conveniently available on the test points and can simulate handshaking or data signals. An ample supply of mini-patchcords provide for cross-patching or loopback patching of signals at the front panel test point array. A complete table of EIA/CCITT standard interface signal description is provided inside the unit for ready reference during testing. A covered compartment provides secure storage for mini-patchcords and an EIA ribbon cable. SPECIFICATIONS: Input Signal: +/-25 volts per EIA RS-232 More positive than +2.5 volt for ON indication. LED Circuit Input Impedance: Exceeds 30K ohms. Operating Temperature: 0°C to 50°C. Storage Temperature: -20°C to 90°C Humidity: 10% to 90% without condensation. Size: 4.0 x 5.25 x 1.75 inches (10.16 x 13.33 x 4.45 cm) Weight: 15 ounces (426 grams) Power: Four 1.5V, size AA batteries Display: 15 high-efficiency red indicators Test Points: 50 test points provide access to all 25 pins on both the DCE and DTE connector, 1 to access test LEDs and 2 to provide continuous positive and negative test voltages. Switches: 24 mini-rocker switches for ON/OFF control of signals passing through between DCE and DTE connectors. I/O Connectors: To DCE, a 25-pin EIA socket. To DTE, a 25-pin EIA plug. Cables and Patchcords: One 10" M/F EIA ribbon cable for connection to DCE or DTE. Three single (1-to-1) patchcords and one triple (3-to-1) patchcord for use with test points. EIA/CCITT Modem-Terminal Interface Label: Attached to upper panel. Describes relationship between EIA, CCITT, Signal Nomenclature, and Signal Source. Packaging: Aluminum case, metal hinge and clasp. Storage compartment for cable and mini-patchcords.
Datasheet
Description
FEATURES: Easily inserted in series between DTE (Data Terminal Equipment) and DCE (Data Com Equipment). 50 Test points to access all 25 pins of both DCE and DTE connector. Test synchronous or asynchronous modems, terminals and multiplexers. 24 mini-switches provide capability to program each signal for make or break. Displays all modem & terminal interface signals. Separate EIA cable facilitates use at either modem or terminal end. Full-duplex and half-duplex monitoring. On GSA Schedule! DESCRIPTION: The Model 600 EIA RS-232 Interface Analyzer is used at the standard EIA RS-232 or CCITT V.24 data interface of modems, multiplexers, terminals, and computers. Model 600 provides access to and monitoring of all data, timing, and control signals. The Model 600 utilizes light emitting diodes (LEDs) to display polarity, activity, and validity of all interface signals. The battery-powered LEDs are buffered to prevent loading of the data interface. Miniature rocker switches allow the user to program 'make' or 'break' for each signal at the DCE/DTE interface. Continuous positive and negative voltages are conveniently available on the test points and can simulate handshaking or data signals. An ample supply of mini-patchcords provide for cross-patching or loopback patching of signals at the front panel test point array. A complete table of EIA/CCITT standard interface signal description is provided inside the unit for ready reference during testing. A covered compartment provides secure storage for mini-patchcords and an EIA ribbon cable. SPECIFICATIONS: Input Signal: +/-25 volts per EIA RS-232 More positive than +2.5 volt for ON indication. LED Circuit Input Impedance: Exceeds 30K ohms. Operating Temperature: 0°C to 50°C. Storage Temperature: -20°C to 90°C Humidity: 10% to 90% without condensation. Size: 4.0 x 5.25 x 1.75 inches (10.16 x 13.33 x 4.45 cm) Weight: 15 ounces (426 grams) Power: Four 1.5V, size AA batteries Display: 15 high-efficiency red indicators Test Points: 50 test points provide access to all 25 pins on both the DCE and DTE connector, 1 to access test LEDs and 2 to provide continuous positive and negative test voltages. Switches: 24 mini-rocker switches for ON/OFF control of signals passing through between DCE and DTE connectors. I/O Connectors: To DCE, a 25-pin EIA socket. To DTE, a 25-pin EIA plug. Cables and Patchcords: One 10" M/F EIA ribbon cable for connection to DCE or DTE. Three single (1-to-1) patchcords and one triple (3-to-1) patchcord for use with test points. EIA/CCITT Modem-Terminal Interface Label: Attached to upper panel. Describes relationship between EIA, CCITT, Signal Nomenclature, and Signal Source. Packaging: Aluminum case, metal hinge and clasp. Storage compartment for cable and mini-patchcords.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Breakout Box / Interface Analyzer - 600 - Electro Standards Laboratories
Cranston, RI, USA
Breakout Box / Interface Analyzer
600
Breakout Box / Interface Analyzer 600
FEATURES: Easily inserted in series between DTE (Data Terminal Equipment) and DCE (Data Com Equipment). 50 Test points to access all 25 pins of both DCE and DTE connector. Test synchronous or asynchronous modems, terminals and multiplexers. 24 mini-switches provide capability to program each signal for make or break. Displays all modem & terminal interface signals. Separate EIA cable facilitates use at either modem or terminal end. Full-duplex and half-duplex monitoring. On GSA Schedule! DESCRIPTION: The Model 600 EIA RS-232 Interface Analyzer is used at the standard EIA RS-232 or CCITT V.24 data interface of modems, multiplexers, terminals, and computers. Model 600 provides access to and monitoring of all data, timing, and control signals. The Model 600 utilizes light emitting diodes (LEDs) to display polarity, activity, and validity of all interface signals. The battery-powered LEDs are buffered to prevent loading of the data interface. Miniature rocker switches allow the user to program 'make' or 'break' for each signal at the DCE/DTE interface. Continuous positive and negative voltages are conveniently available on the test points and can simulate handshaking or data signals. An ample supply of mini-patchcords provide for cross-patching or loopback patching of signals at the front panel test point array. A complete table of EIA/CCITT standard interface signal description is provided inside the unit for ready reference during testing. A covered compartment provides secure storage for mini-patchcords and an EIA ribbon cable. SPECIFICATIONS: Input Signal: +/-25 volts per EIA RS-232 More positive than +2.5 volt for ON indication. LED Circuit Input Impedance: Exceeds 30K ohms. Operating Temperature: 0°C to 50°C. Storage Temperature: -20°C to 90°C Humidity: 10% to 90% without condensation. Size: 4.0 x 5.25 x 1.75 inches (10.16 x 13.33 x 4.45 cm) Weight: 15 ounces (426 grams) Power: Four 1.5V, size AA batteries Display: 15 high-efficiency red indicators Test Points: 50 test points provide access to all 25 pins on both the DCE and DTE connector, 1 to access test LEDs and 2 to provide continuous positive and negative test voltages. Switches: 24 mini-rocker switches for ON/OFF control of signals passing through between DCE and DTE connectors. I/O Connectors: To DCE, a 25-pin EIA socket. To DTE, a 25-pin EIA plug. Cables and Patchcords: One 10" M/F EIA ribbon cable for connection to DCE or DTE. Three single (1-to-1) patchcords and one triple (3-to-1) patchcord for use with test points. EIA/CCITT Modem-Terminal Interface Label: Attached to upper panel. Describes relationship between EIA, CCITT, Signal Nomenclature, and Signal Source. Packaging: Aluminum case, metal hinge and clasp. Storage compartment for cable and mini-patchcords.

FEATURES:

  • Easily inserted in series between DTE (Data Terminal Equipment) and DCE (Data Com Equipment).
  • 50 Test points to access all 25 pins of both DCE and DTE connector.
  • Test synchronous or asynchronous modems, terminals and multiplexers.
  • 24 mini-switches provide capability to program each signal for make or break.
  • Displays all modem & terminal interface signals.
  • Separate EIA cable facilitates use at either modem or terminal end.
  • Full-duplex and half-duplex monitoring.
  • On GSA Schedule!

DESCRIPTION:

The Model 600 EIA RS-232 Interface Analyzer is used at the standard EIA RS-232 or CCITT V.24 data interface of modems, multiplexers, terminals, and computers. Model 600 provides access to and monitoring of all data, timing, and control signals.

The Model 600 utilizes light emitting diodes (LEDs) to display polarity, activity, and validity of all interface signals. The battery-powered LEDs are buffered to prevent loading of the data interface. Miniature rocker switches allow the user to program 'make' or 'break' for each signal at the DCE/DTE interface. Continuous positive and negative voltages are conveniently available on the test points and can simulate handshaking or data signals. An ample supply of mini-patchcords provide for cross-patching or loopback patching of signals at the front panel test point array.

A complete table of EIA/CCITT standard interface signal description is provided inside the unit for ready reference during testing. A covered compartment provides secure storage for mini-patchcords and an EIA ribbon cable.

SPECIFICATIONS:

  • Input Signal: +/-25 volts per EIA RS-232
    • More positive than +2.5 volt for ON indication.
  • LED Circuit Input Impedance: Exceeds 30K ohms.
  • Operating Temperature: 0°C to 50°C.
  • Storage Temperature: -20°C to 90°C
  • Humidity: 10% to 90% without condensation.
  • Size: 4.0 x 5.25 x 1.75 inches (10.16 x 13.33 x 4.45 cm)
  • Weight: 15 ounces (426 grams)
  • Power: Four 1.5V, size AA batteries
  • Display: 15 high-efficiency red indicators
  • Test Points: 50 test points provide access to all 25 pins on both the DCE and DTE connector, 1 to access test LEDs and 2 to provide continuous positive and negative test voltages.
  • Switches: 24 mini-rocker switches for ON/OFF control of signals passing through between DCE and DTE connectors.
  • I/O Connectors: To DCE, a 25-pin EIA socket. To DTE, a 25-pin EIA plug.
  • Cables and Patchcords: One 10" M/F EIA ribbon cable for connection to DCE or DTE. Three single (1-to-1) patchcords and one triple (3-to-1) patchcord for use with test points.
  • EIA/CCITT Modem-Terminal Interface Label: Attached to upper panel. Describes relationship between EIA, CCITT, Signal Nomenclature, and Signal Source.
  • Packaging: Aluminum case, metal hinge and clasp. Storage compartment for cable and mini-patchcords.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Interfaces
Product Number 600
Product Name Breakout Box / Interface Analyzer
Serial Protocol RS232
Unlock Full Specs
to access all available technical data