Electro Standards Laboratories USB/DB9 Serial Converter Cable, Male with Male Hardware 528693

Description
FEATURES: Convert & connect serial device to USB port. Provides faster data transfer rate compared with standard serial port. Supports mouse, printers, barcode scanner, modems, PDA's, digital camera, ISDN terminal adapters, and other RS232 devices. Energy saving remote wake-up & power management. Built-in 4.5 ft cable, bus-powered with automatic handshaking. Supports Windows 98SE/2000/XP/Vista/7 RoHS, FCC & CE Compliant The USB to serial adapter provides an external plug and play RS232 serial connection with your computer, allowing you to free up your existing serial port. Users have the capability to utilize the adapter with serial port interface in an easy to use environment. The adapter is designed for connection to ESL Data Network Switches, cellular phones, PDA's, Digital cameras, Modems, or ISDN terminal adapters through your USB port with up to 230kbps data transfer rate.
Datasheet
Description
FEATURES: Convert & connect serial device to USB port. Provides faster data transfer rate compared with standard serial port. Supports mouse, printers, barcode scanner, modems, PDA's, digital camera, ISDN terminal adapters, and other RS232 devices. Energy saving remote wake-up & power management. Built-in 4.5 ft cable, bus-powered with automatic handshaking. Supports Windows 98SE/2000/XP/Vista/7 RoHS, FCC & CE Compliant The USB to serial adapter provides an external plug and play RS232 serial connection with your computer, allowing you to free up your existing serial port. Users have the capability to utilize the adapter with serial port interface in an easy to use environment. The adapter is designed for connection to ESL Data Network Switches, cellular phones, PDA's, Digital cameras, Modems, or ISDN terminal adapters through your USB port with up to 230kbps data transfer rate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB/DB9 Serial Converter Cable, Male with Male Hardware - 528693 - Electro Standards Laboratories
Cranston, RI, USA
USB/DB9 Serial Converter Cable, Male with Male Hardware
528693
USB/DB9 Serial Converter Cable, Male with Male Hardware 528693
FEATURES: Convert & connect serial device to USB port. Provides faster data transfer rate compared with standard serial port. Supports mouse, printers, barcode scanner, modems, PDA's, digital camera, ISDN terminal adapters, and other RS232 devices. Energy saving remote wake-up & power management. Built-in 4.5 ft cable, bus-powered with automatic handshaking. Supports Windows 98SE/2000/XP/Vista/7 RoHS, FCC & CE Compliant The USB to serial adapter provides an external plug and play RS232 serial connection with your computer, allowing you to free up your existing serial port. Users have the capability to utilize the adapter with serial port interface in an easy to use environment. The adapter is designed for connection to ESL Data Network Switches, cellular phones, PDA's, Digital cameras, Modems, or ISDN terminal adapters through your USB port with up to 230kbps data transfer rate.

FEATURES:

  • Convert & connect serial device to USB port.
  • Provides faster data transfer rate compared with standard serial port.
  • Supports mouse, printers, barcode scanner, modems, PDA's, digital camera, ISDN terminal adapters, and other RS232 devices.
  • Energy saving remote wake-up & power management.
  • Built-in 4.5 ft cable, bus-powered with automatic handshaking.
  • Supports Windows 98SE/2000/XP/Vista/7
  • RoHS, FCC & CE Compliant

The USB to serial adapter provides an external plug and play RS232 serial connection with your computer, allowing you to free up your existing serial port. Users have the capability to utilize the adapter with serial port interface in an easy to use environment. The adapter is designed for connection to ESL Data Network Switches, cellular phones, PDA's, Digital cameras, Modems, or ISDN terminal adapters through your USB port with up to 230kbps data transfer rate.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number 528693
Product Name USB/DB9 Serial Converter Cable, Male with Male Hardware
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-VESR424D-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Fully Isolated RS-232/422 Converter - LDM422-P - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Bus interface - CDPX-F-CO - Festo Corporation
Specs
Network / Bus Fieldbus
Connector Plug 9-pin Sub-D
View Details