Electro Standards Laboratories Fiber-to-USB Converter/Extender, 4-Port Hub 5169

Description
The desktop Model 5169 is a 4-Port Hub that works with desktop Model 5162 Host (also see related products tab for M5162 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB 2.0 compliant data from a standard PC Host interface, Model 5162, over fiber to a remote 4-Port powered Hub, Model 5169. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps. Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C). Units feature ESD protection circuitry on all copper USB I/O interfaces. Power inputs are protected from transients and the 4-port Hub provides the USB standard of 500mA per port. LEDs display Power, Fiber Link Active, Host Active (Model 5162, 5162-DIN) and Port Active (Model 5169, 5169-DIN) indicator LEDs. Two configurations are available for each model (see Related Products tab): (1) Model 5162 Host Desktop Unit, for applications requiring an enclosure. (w/external power supply) (2) Model 5162-DIN Host Unit for applications requiring mounting on a DIN rail. (w/external power supply) (3) Model 5169 4-Port Hub Desktop Unit, for applications requiring an enclosure. (w/external power supply) (4) Model 5169-DIN 4-Port Hub Unit for applications requiring mounting on a DIN rail. (w/external power supply)
Datasheet
Description
The desktop Model 5169 is a 4-Port Hub that works with desktop Model 5162 Host (also see related products tab for M5162 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB 2.0 compliant data from a standard PC Host interface, Model 5162, over fiber to a remote 4-Port powered Hub, Model 5169. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps. Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C). Units feature ESD protection circuitry on all copper USB I/O interfaces. Power inputs are protected from transients and the 4-port Hub provides the USB standard of 500mA per port. LEDs display Power, Fiber Link Active, Host Active (Model 5162, 5162-DIN) and Port Active (Model 5169, 5169-DIN) indicator LEDs. Two configurations are available for each model (see Related Products tab): (1) Model 5162 Host Desktop Unit, for applications requiring an enclosure. (w/external power supply) (2) Model 5162-DIN Host Unit for applications requiring mounting on a DIN rail. (w/external power supply) (3) Model 5169 4-Port Hub Desktop Unit, for applications requiring an enclosure. (w/external power supply) (4) Model 5169-DIN 4-Port Hub Unit for applications requiring mounting on a DIN rail. (w/external power supply)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-to-USB Converter/Extender, 4-Port Hub - 5169 - Electro Standards Laboratories
Cranston, RI, USA
Fiber-to-USB Converter/Extender, 4-Port Hub
5169
Fiber-to-USB Converter/Extender, 4-Port Hub 5169
The desktop Model 5169 is a 4-Port Hub that works with desktop Model 5162 Host (also see related products tab for M5162 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB 2.0 compliant data from a standard PC Host interface, Model 5162, over fiber to a remote 4-Port powered Hub, Model 5169. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps. Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C). Units feature ESD protection circuitry on all copper USB I/O interfaces. Power inputs are protected from transients and the 4-port Hub provides the USB standard of 500mA per port. LEDs display Power, Fiber Link Active, Host Active (Model 5162, 5162-DIN) and Port Active (Model 5169, 5169-DIN) indicator LEDs. Two configurations are available for each model (see Related Products tab): (1) Model 5162 Host Desktop Unit, for applications requiring an enclosure. (w/external power supply) (2) Model 5162-DIN Host Unit for applications requiring mounting on a DIN rail. (w/external power supply) (3) Model 5169 4-Port Hub Desktop Unit, for applications requiring an enclosure. (w/external power supply) (4) Model 5169-DIN 4-Port Hub Unit for applications requiring mounting on a DIN rail. (w/external power supply)

The desktop Model 5169 is a 4-Port Hub that works with desktop Model 5162 Host (also see related products tab for M5162 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface.

Features:

  • Convert USB 2.0 compliant data from a standard PC Host interface, Model 5162, over fiber to a remote 4-Port powered Hub, Model 5169.
  • Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation.
  • Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface.
  • Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices.
  • Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps.
  • Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C).
  • Units feature ESD protection circuitry on all copper USB I/O interfaces.
  • Power inputs are protected from transients and the 4-port Hub provides the USB standard of 500mA per port.
  • LEDs display Power, Fiber Link Active, Host Active (Model 5162, 5162-DIN) and Port Active (Model 5169, 5169-DIN) indicator LEDs.

Two configurations are available for each model
(see Related Products tab):
(1) Model 5162 Host Desktop Unit, for applications requiring an enclosure. (w/external power supply)
(2) Model 5162-DIN Host Unit for applications requiring mounting on a DIN rail. (w/external power supply)
(3) Model 5169 4-Port Hub Desktop Unit, for applications requiring an enclosure. (w/external power supply)
(4) Model 5169-DIN 4-Port Hub Unit for applications requiring mounting on a DIN rail. (w/external power supply)

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number 5169
Product Name Fiber-to-USB Converter/Extender, 4-Port Hub
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-380-SFP-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network SFP
Connector SFP
View Details
Media Converter - Ethernet - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet Media Converters - 309655 - RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
Connector LC
View Details