Electro Standards Laboratories Fiber-to-USB Converter/Extender, Host 5162

Description
Model 5162 High Speed Fiber-to-USB Converter/Extender, Host, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB devices over multimode fiber optic cable. The desktop Model 5162 is a Host that works with desktop Model 5169 4-Port Hub (also see related products tab for M5169 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB 2.0 compliant data from a standard PC Host interface, Model 5162, over fiber to a remote 4-Port powered Hub, Model 5169. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps. Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C). Units feature ESD protection circuitry on all copper USB I/O interfaces. Power inputs are protected from transients and the 4-port Hub provides the USB standard of 500mA per port. LEDs display Power, Fiber Link Active, Host Active (Model 5162, 5162-DIN) and Port Active (Model 5169, 5169-DIN) indicator LEDs.
Datasheet
Description
Model 5162 High Speed Fiber-to-USB Converter/Extender, Host, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB devices over multimode fiber optic cable. The desktop Model 5162 is a Host that works with desktop Model 5169 4-Port Hub (also see related products tab for M5169 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB 2.0 compliant data from a standard PC Host interface, Model 5162, over fiber to a remote 4-Port powered Hub, Model 5169. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps. Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C). Units feature ESD protection circuitry on all copper USB I/O interfaces. Power inputs are protected from transients and the 4-port Hub provides the USB standard of 500mA per port. LEDs display Power, Fiber Link Active, Host Active (Model 5162, 5162-DIN) and Port Active (Model 5169, 5169-DIN) indicator LEDs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-to-USB Converter/Extender, Host - 5162 - Electro Standards Laboratories
Cranston, RI, USA
Fiber-to-USB Converter/Extender, Host
5162
Fiber-to-USB Converter/Extender, Host 5162
Model 5162 High Speed Fiber-to-USB Converter/Extender, Host, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB devices over multimode fiber optic cable. The desktop Model 5162 is a Host that works with desktop Model 5169 4-Port Hub (also see related products tab for M5169 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB 2.0 compliant data from a standard PC Host interface, Model 5162, over fiber to a remote 4-Port powered Hub, Model 5169. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps. Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C). Units feature ESD protection circuitry on all copper USB I/O interfaces. Power inputs are protected from transients and the 4-port Hub provides the USB standard of 500mA per port. LEDs display Power, Fiber Link Active, Host Active (Model 5162, 5162-DIN) and Port Active (Model 5169, 5169-DIN) indicator LEDs.

Model 5162 High Speed Fiber-to-USB Converter/Extender, Host, Desktop Configuration

  • Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook.
  • High speed connection to distant USB devices over multimode fiber optic cable.

The desktop Model 5162 is a Host that works with desktop Model 5169 4-Port Hub (also see related products tab for M5169 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface.

Features:

  • Convert USB 2.0 compliant data from a standard PC Host interface, Model 5162, over fiber to a remote 4-Port powered Hub, Model 5169.
  • Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation.
  • Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface.
  • Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices.
  • Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps.
  • Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C).
  • Units feature ESD protection circuitry on all copper USB I/O interfaces.
  • Power inputs are protected from transients and the 4-port Hub provides the USB standard of 500mA per port.
  • LEDs display Power, Fiber Link Active, Host Active (Model 5162, 5162-DIN) and Port Active (Model 5169, 5169-DIN) indicator LEDs.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Signal Converters
Product Number 5162
Product Name Fiber-to-USB Converter/Extender, Host
Signal Converter Type Fiber to USB Converter
Form Factor DIN Rail (optional feature); Desktop Unit
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IM-9182 -  - Rotork plc
Specs
Form Factor DIN Rail
Outputs Analog Current Output
DC Voltage 24 V DC
View Details