Electro Standards Laboratories Amp Modular Plug 502958

Description
These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for stranded wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round cable, stranded wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 8 Position, Level 5, Unshielded Round, Stranded Wire. Type: RJ45 modular connectors.
Description
These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for stranded wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round cable, stranded wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 8 Position, Level 5, Unshielded Round, Stranded Wire. Type: RJ45 modular connectors.

Suppliers

Company
Product
Description
Supplier Links
Amp Modular Plug - 502958 - Electro Standards Laboratories
Cranston, RI, USA
Amp Modular Plug
502958
Amp Modular Plug 502958
These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for stranded wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round cable, stranded wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 8 Position, Level 5, Unshielded Round, Stranded Wire. Type: RJ45 modular connectors.
  • These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for stranded wire.
  • These modular plugs are a one piece construction with preloaded contacts and can be terminated with round cable, stranded wire.
  • Construction:
    • Housing: Polycarbonate, UL 94V-0
    • Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal.
    • Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance.
  • Application: 8 Position, Level 5, Unshielded Round, Stranded Wire.
  • Type: RJ45 modular connectors.
Supplier's Site

Technical Specifications

  Electro Standards Laboratories
Product Category Electrical Connectors
Product Number 502958
Product Name Amp Modular Plug
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details