Electro Standards Laboratories Versalink (POF) Fiber to USB Converter 4662

Description
The desktop Model 4662 is a Host that works with desktop Model 5169 4-Port Hub (also see related products tab for M5169 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB 2.0 compliant data from a standard PC Host interface, Model 4662, over fiber to a remote 4-Port powered Hub, Model 5169. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps. Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C). Units feature ESD protection circuitry on all copper USB I/O interfaces. Power inputs are protected from transients and the 4-port Hub provides the USB standard of 500mA per port. LEDs display Power, Fiber Link Active, Host Active (Model 4662, 4662-DIN) and Port Active (Model 5169, 5169-DIN) indicator LEDs. Two configurations are available for each model (see Related Products tab): (1) Model 4662 Host Desktop Unit, for applications requiring an enclosure. (USB Powered) (2) Model 4662-DIN Host Unit for applications requiring mounting on a DIN rail. (USB Powered) (3) Model 5169 4-Port Hub Desktop Unit, for applications requiring an enclosure. (w/external power supply) (4) Model 5169-DIN 4-Port Hub Unit for applications requiring mounting on a DIN rail. (w/external power supply)
Datasheet
Description
The desktop Model 4662 is a Host that works with desktop Model 5169 4-Port Hub (also see related products tab for M5169 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB 2.0 compliant data from a standard PC Host interface, Model 4662, over fiber to a remote 4-Port powered Hub, Model 5169. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps. Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C). Units feature ESD protection circuitry on all copper USB I/O interfaces. Power inputs are protected from transients and the 4-port Hub provides the USB standard of 500mA per port. LEDs display Power, Fiber Link Active, Host Active (Model 4662, 4662-DIN) and Port Active (Model 5169, 5169-DIN) indicator LEDs. Two configurations are available for each model (see Related Products tab): (1) Model 4662 Host Desktop Unit, for applications requiring an enclosure. (USB Powered) (2) Model 4662-DIN Host Unit for applications requiring mounting on a DIN rail. (USB Powered) (3) Model 5169 4-Port Hub Desktop Unit, for applications requiring an enclosure. (w/external power supply) (4) Model 5169-DIN 4-Port Hub Unit for applications requiring mounting on a DIN rail. (w/external power supply)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Versalink (POF) Fiber to USB Converter - 4662 - Electro Standards Laboratories
Cranston, RI, USA
Versalink (POF) Fiber to USB Converter
4662
Versalink (POF) Fiber to USB Converter 4662
The desktop Model 4662 is a Host that works with desktop Model 5169 4-Port Hub (also see related products tab for M5169 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB 2.0 compliant data from a standard PC Host interface, Model 4662, over fiber to a remote 4-Port powered Hub, Model 5169. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps. Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C). Units feature ESD protection circuitry on all copper USB I/O interfaces. Power inputs are protected from transients and the 4-port Hub provides the USB standard of 500mA per port. LEDs display Power, Fiber Link Active, Host Active (Model 4662, 4662-DIN) and Port Active (Model 5169, 5169-DIN) indicator LEDs. Two configurations are available for each model (see Related Products tab): (1) Model 4662 Host Desktop Unit, for applications requiring an enclosure. (USB Powered) (2) Model 4662-DIN Host Unit for applications requiring mounting on a DIN rail. (USB Powered) (3) Model 5169 4-Port Hub Desktop Unit, for applications requiring an enclosure. (w/external power supply) (4) Model 5169-DIN 4-Port Hub Unit for applications requiring mounting on a DIN rail. (w/external power supply)

The desktop Model 4662 is a Host that works with desktop Model 5169 4-Port Hub (also see related products tab for M5169 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface.

Features:

  • Convert USB 2.0 compliant data from a standard PC Host interface, Model 4662, over fiber to a remote 4-Port powered Hub, Model 5169.
  • Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation.
  • Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface.
  • Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices.
  • Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps.
  • Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C).
  • Units feature ESD protection circuitry on all copper USB I/O interfaces.
  • Power inputs are protected from transients and the 4-port Hub provides the USB standard of 500mA per port.
  • LEDs display Power, Fiber Link Active, Host Active (Model 4662, 4662-DIN) and Port Active (Model 5169, 5169-DIN) indicator LEDs.

Two configurations are available for each model
(see Related Products tab):
(1) Model 4662 Host Desktop Unit, for applications requiring an enclosure. (USB Powered)
(2) Model 4662-DIN Host Unit for applications requiring mounting on a DIN rail. (USB Powered)
(3) Model 5169 4-Port Hub Desktop Unit, for applications requiring an enclosure. (w/external power supply)
(4) Model 5169-DIN 4-Port Hub Unit for applications requiring mounting on a DIN rail. (w/external power supply)

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number 4662
Product Name Versalink (POF) Fiber to USB Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Hardened SFP/1250-ED, SSLX-SM/SC(1550T/1310R) 40km (also known as 808-38224) - SFP-GSS-40KRX - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Simplex SC
View Details
Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Ethernet Media Converters - 640459 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; RJ45
View Details