Electro Standards Laboratories BNC Resistor Terminator 408310

Description
Available in RG-58, RG-59, or RG-62
Description
Available in RG-58, RG-59, or RG-62

Suppliers

Company
Product
Description
Supplier Links
BNC Resistor Terminator - 408310 - Electro Standards Laboratories
Cranston, RI, USA
BNC Resistor Terminator
408310
BNC Resistor Terminator 408310
Available in RG-58, RG-59, or RG-62

Available in RG-58, RG-59, or RG-62

Supplier's Site

Technical Specifications

  Electro Standards Laboratories
Product Category RF Terminations
Product Number 408310
Product Name BNC Resistor Terminator
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

500W 12.4GHz Coaxial Termination - UIYCT500AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 12400 MHz
View Details
Coaxial Termination - 5o21500124S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 12400 MHz
View Details
Terminations - NCT1850 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 50 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details