Electro Standards Laboratories Amp Modular Plug 407294

Description
These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for stranded wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, stranded wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 8 Position, Flat Oval, Stranded Wire. Type: RJ45 modular connectors.
Description
These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for stranded wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, stranded wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 8 Position, Flat Oval, Stranded Wire. Type: RJ45 modular connectors.

Suppliers

Company
Product
Description
Supplier Links
Amp Modular Plug - 407294 - Electro Standards Laboratories
Cranston, RI, USA
Amp Modular Plug
407294
Amp Modular Plug 407294
These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for stranded wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, stranded wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 8 Position, Flat Oval, Stranded Wire. Type: RJ45 modular connectors.
  • These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for stranded wire.
  • These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, stranded wire.
  • Construction:
    • Housing: Polycarbonate, UL 94V-0
    • Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal.
    • Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance.
  • Application: 8 Position, Flat Oval, Stranded Wire.
  • Type: RJ45 modular connectors.
Supplier's Site

Technical Specifications

  Electro Standards Laboratories
Product Category Electrical Connectors
Product Number 407294
Product Name Amp Modular Plug
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers