Electro Standards Laboratories Amp Modular Plug 407261

Description
These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for solid wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, solid wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 4 Position, Flat Oval, Solid Wire. Type: RJ11 modular connectors.
Description
These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for solid wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, solid wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 4 Position, Flat Oval, Solid Wire. Type: RJ11 modular connectors.

Suppliers

Company
Product
Description
Supplier Links
Amp Modular Plug - 407261 - Electro Standards Laboratories
Cranston, RI, USA
Amp Modular Plug
407261
Amp Modular Plug 407261
These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for solid wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, solid wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 4 Position, Flat Oval, Solid Wire. Type: RJ11 modular connectors.
  • These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for solid wire.
  • These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, solid wire.
  • Construction:
    • Housing: Polycarbonate, UL 94V-0
    • Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal.
    • Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance.
  • Application: 4 Position, Flat Oval, Solid Wire.
  • Type: RJ11 modular connectors.
Supplier's Site

Technical Specifications

  Electro Standards Laboratories
Product Category Electrical Connectors
Product Number 407261
Product Name Amp Modular Plug
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details