Electro-Sensors, Inc. Vibration Monitor VS1

Description
Vibration Monitors Features • Settable trip-point in RMS vibration velocity units (in/s) • Settable over/under alarm function • 2 output options: SPDT relay and isolated transistor • Both output options are failsafe • Settable alarm delay suppresses nuisance alarms • At-a-glance power, vibration and output status • 24 VDC powered • 2 housing options: compact NEMA 4X and XP (explosion proof) VS1 and VS2 monitor the machine surface to which they are attached and alarm when vibration either exceeds or falls below the trip-point setting, according to the alarm over/under switch setting. Each have three LED indicators providing power, vibration and alarm status. The isolated transistor or relay output may be wired for machine shutdown or as part of an early warning system. The adjustable alarm delay prevents false alarms by allowing the user to set the minimum continuous fault condition time for alarm, thus preventing needless system shutdowns during operation or startup. Two rugged cast aluminum housing options are available for each model: the compact NEMA 4X and the Class I and II rated explosion proof (XP). A separate 24 VDC power supply is also available. VS1 The VS1 is a low-level vibration switch optimized to monitor non-intentionally vibrating machinery for the effects of imbalance, misalignment, looseness or wear (e.g. bearings). The trip-point setting range is 0.1 →2.2 in/s. The VS1 is designed per ISO 10816-1 Mechanical Vibration - Evaluation of machine Vibration by measurements on non-rotating parts. VS2 The VS2 is a high-level vibration switch optimized to monitor intentionally vibrating machinery (e.g. vibratory conveyors, hammer-mills) for the effects of imbalance, excessive load, mechanical failure or unintended machine shutdown and alarm when vibration exceeds or falls below the trip-point setting. The trip-point setting range is 2.0 →26 in/s.
Datasheet
Description
Vibration Monitors Features • Settable trip-point in RMS vibration velocity units (in/s) • Settable over/under alarm function • 2 output options: SPDT relay and isolated transistor • Both output options are failsafe • Settable alarm delay suppresses nuisance alarms • At-a-glance power, vibration and output status • 24 VDC powered • 2 housing options: compact NEMA 4X and XP (explosion proof) VS1 and VS2 monitor the machine surface to which they are attached and alarm when vibration either exceeds or falls below the trip-point setting, according to the alarm over/under switch setting. Each have three LED indicators providing power, vibration and alarm status. The isolated transistor or relay output may be wired for machine shutdown or as part of an early warning system. The adjustable alarm delay prevents false alarms by allowing the user to set the minimum continuous fault condition time for alarm, thus preventing needless system shutdowns during operation or startup. Two rugged cast aluminum housing options are available for each model: the compact NEMA 4X and the Class I and II rated explosion proof (XP). A separate 24 VDC power supply is also available. VS1 The VS1 is a low-level vibration switch optimized to monitor non-intentionally vibrating machinery for the effects of imbalance, misalignment, looseness or wear (e.g. bearings). The trip-point setting range is 0.1 →2.2 in/s. The VS1 is designed per ISO 10816-1 Mechanical Vibration - Evaluation of machine Vibration by measurements on non-rotating parts. VS2 The VS2 is a high-level vibration switch optimized to monitor intentionally vibrating machinery (e.g. vibratory conveyors, hammer-mills) for the effects of imbalance, excessive load, mechanical failure or unintended machine shutdown and alarm when vibration exceeds or falls below the trip-point setting. The trip-point setting range is 2.0 →26 in/s.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Monitor - VS1 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Vibration Monitor
VS1
Vibration Monitor VS1
Vibration Monitors Features • Settable trip-point in RMS vibration velocity units (in/s) • Settable over/under alarm function • 2 output options: SPDT relay and isolated transistor • Both output options are failsafe • Settable alarm delay suppresses nuisance alarms • At-a-glance power, vibration and output status • 24 VDC powered • 2 housing options: compact NEMA 4X and XP (explosion proof) VS1 and VS2 monitor the machine surface to which they are attached and alarm when vibration either exceeds or falls below the trip-point setting, according to the alarm over/under switch setting. Each have three LED indicators providing power, vibration and alarm status. The isolated transistor or relay output may be wired for machine shutdown or as part of an early warning system. The adjustable alarm delay prevents false alarms by allowing the user to set the minimum continuous fault condition time for alarm, thus preventing needless system shutdowns during operation or startup. Two rugged cast aluminum housing options are available for each model: the compact NEMA 4X and the Class I and II rated explosion proof (XP). A separate 24 VDC power supply is also available. VS1 The VS1 is a low-level vibration switch optimized to monitor non-intentionally vibrating machinery for the effects of imbalance, misalignment, looseness or wear (e.g. bearings). The trip-point setting range is 0.1 →2.2 in/s. The VS1 is designed per ISO 10816-1 Mechanical Vibration - Evaluation of machine Vibration by measurements on non-rotating parts. VS2 The VS2 is a high-level vibration switch optimized to monitor intentionally vibrating machinery (e.g. vibratory conveyors, hammer-mills) for the effects of imbalance, excessive load, mechanical failure or unintended machine shutdown and alarm when vibration exceeds or falls below the trip-point setting. The trip-point setting range is 2.0 →26 in/s.

Vibration Monitors

Features
• Settable trip-point in RMS vibration velocity units (in/s)
• Settable over/under alarm function
• 2 output options: SPDT relay and isolated transistor
• Both output options are failsafe
• Settable alarm delay suppresses nuisance alarms
• At-a-glance power, vibration and output status
• 24 VDC powered
• 2 housing options: compact NEMA 4X and XP (explosion proof)

VS1 and VS2 monitor the machine surface to which they are attached and alarm when vibration either exceeds or falls below the trip-point setting, according to the alarm over/under switch setting. Each have three LED indicators providing power, vibration and alarm status. The isolated transistor or relay output may be wired for machine shutdown or as part of an early warning system. The adjustable alarm delay prevents false alarms by allowing the user to set the minimum continuous fault condition time for alarm, thus preventing needless system shutdowns during operation or startup. Two rugged cast aluminum housing options are available for each model: the compact NEMA 4X and the Class I and II rated explosion proof (XP). A separate 24 VDC power supply is also available.

VS1
The VS1 is a low-level vibration switch optimized to monitor non-intentionally vibrating machinery for the effects of imbalance, misalignment, looseness or wear (e.g. bearings). The trip-point setting range is 0.1 →2.2 in/s. The VS1 is designed per ISO 10816-1 Mechanical Vibration - Evaluation of machine Vibration by measurements on non-rotating parts.

VS2
The VS2 is a high-level vibration switch optimized to monitor intentionally vibrating machinery (e.g. vibratory conveyors, hammer-mills) for the effects of imbalance, excessive load, mechanical failure or unintended machine shutdown and alarm when vibration exceeds or falls below the trip-point setting. The trip-point setting range is 2.0 →26 in/s.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Vibration Sensors
Product Number VS1
Product Name Vibration Monitor
Measurement Axes Single
Device Category Sensor / Transducer; Switch; Monitor
Sensor Mounting Stud/Bolt
Features Event triggered
Sensor Technology MEMS
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - Z2011-ND - DigiKey
Aratas America LLC
Specs
Device Category Sensor / Transducer
Sensor Mounting Chassis Mount
Frequency Range 100 to ? Hz
View Details
Triaxial DC Response Accelerometer - 7533A5-05 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Center bolt mounting
Sensor Technology MEMS; MEMS-based
View Details
Vibration Sensors - 2777921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 1000 Hz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details