Electro-Sensors, Inc. 4-20 mA Shaft Speed Sensor ST420

Description
4-20 mA Shaft Speed Sensors Features • 2-wire, loop-powered 4-20 mA analog output • No user calibration: works right out of the box • Works with shaft-mounted pulser targets (disc/wrap) • Rugged stainless steel M18x1 housing • Reverse-wiring protected • UL listed, Intrinsically Safe (IS) • Class I, Div I (C, D) Class II, Div I (E, F, G) The patented ST420 detects passing magnets of a shaft-mounted pulser disc or wrap and outputs a smooth, continuous 4-20 mA analog signal in direct proportion to shaft rotation speed. Custom speed and pulser disc/wrap PPR ST420 models are available upon request.
Datasheet
Description
4-20 mA Shaft Speed Sensors Features • 2-wire, loop-powered 4-20 mA analog output • No user calibration: works right out of the box • Works with shaft-mounted pulser targets (disc/wrap) • Rugged stainless steel M18x1 housing • Reverse-wiring protected • UL listed, Intrinsically Safe (IS) • Class I, Div I (C, D) Class II, Div I (E, F, G) The patented ST420 detects passing magnets of a shaft-mounted pulser disc or wrap and outputs a smooth, continuous 4-20 mA analog signal in direct proportion to shaft rotation speed. Custom speed and pulser disc/wrap PPR ST420 models are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-20 mA Shaft Speed Sensor - ST420 - Electro-Sensors, Inc.
Minnetonka, MN, USA
4-20 mA Shaft Speed Sensor
ST420
4-20 mA Shaft Speed Sensor ST420
4-20 mA Shaft Speed Sensors Features • 2-wire, loop-powered 4-20 mA analog output • No user calibration: works right out of the box • Works with shaft-mounted pulser targets (disc/wrap) • Rugged stainless steel M18x1 housing • Reverse-wiring protected • UL listed, Intrinsically Safe (IS) • Class I, Div I (C, D) Class II, Div I (E, F, G) The patented ST420 detects passing magnets of a shaft-mounted pulser disc or wrap and outputs a smooth, continuous 4-20 mA analog signal in direct proportion to shaft rotation speed. Custom speed and pulser disc/wrap PPR ST420 models are available upon request.

4-20 mA Shaft Speed Sensors

Features
• 2-wire, loop-powered 4-20 mA analog output
• No user calibration: works right out of the box
• Works with shaft-mounted pulser targets (disc/wrap)
• Rugged stainless steel M18x1 housing
• Reverse-wiring protected
• UL listed, Intrinsically Safe (IS)
• Class I, Div I (C, D) Class II, Div I (E, F, G)

The patented ST420 detects passing magnets of a shaft-mounted pulser disc or wrap and outputs a smooth, continuous 4-20 mA analog signal in direct proportion to shaft rotation speed.

Custom speed and pulser disc/wrap PPR ST420 models are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Speed Sensors
Product Number ST420
Product Name 4-20 mA Shaft Speed Sensor
Body Shape Cylindrical; Threaded Barrel
Accuracy 0.2500 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details
Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details
2-Wire Abs Wheel Speed Sensor W/ Integ Cap - A1688LUBTN-L-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect
View Details