Electro-Sensors, Inc. 4-20 mA Shaft Speed Sensor ST420-LT

Description
4-20 mA Shaft Speed Sensors Features • 2-wire, loop-powered 4-20 mA analog output • No user calibration: works right out of the box • Works with shaft-mounted pulser targets (disc/wrap) • Rugged stainless steel M18x1 housing with integral conduit attachment • Reverse-wiring protected • FM approved, Dust Ignition-proof Class II, Div I (E, F, G) • NEMA 4X, IP65 ST420-LT Integral ½ in flexible liquid-tight conduit fitting ST420-DI Integral ½ NPT female conduit port The patented ST420-LT and ST420-DI detect passing magnets of a shaft-mounted pulser disc or wrap and output a smooth, continuous 4-20 mA analog signal in direct proportion to shaft rotation speed. Custom speed and pulser disc/wrap PPR ST420-LT and ST420-DI models are available upon request.
Datasheet
Description
4-20 mA Shaft Speed Sensors Features • 2-wire, loop-powered 4-20 mA analog output • No user calibration: works right out of the box • Works with shaft-mounted pulser targets (disc/wrap) • Rugged stainless steel M18x1 housing with integral conduit attachment • Reverse-wiring protected • FM approved, Dust Ignition-proof Class II, Div I (E, F, G) • NEMA 4X, IP65 ST420-LT Integral ½ in flexible liquid-tight conduit fitting ST420-DI Integral ½ NPT female conduit port The patented ST420-LT and ST420-DI detect passing magnets of a shaft-mounted pulser disc or wrap and output a smooth, continuous 4-20 mA analog signal in direct proportion to shaft rotation speed. Custom speed and pulser disc/wrap PPR ST420-LT and ST420-DI models are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-20 mA Shaft Speed Sensor - ST420-LT - Electro-Sensors, Inc.
Minnetonka, MN, USA
4-20 mA Shaft Speed Sensor
ST420-LT
4-20 mA Shaft Speed Sensor ST420-LT
4-20 mA Shaft Speed Sensors Features • 2-wire, loop-powered 4-20 mA analog output • No user calibration: works right out of the box • Works with shaft-mounted pulser targets (disc/wrap) • Rugged stainless steel M18x1 housing with integral conduit attachment • Reverse-wiring protected • FM approved, Dust Ignition-proof Class II, Div I (E, F, G) • NEMA 4X, IP65 ST420-LT Integral ½ in flexible liquid-tight conduit fitting ST420-DI Integral ½ NPT female conduit port The patented ST420-LT and ST420-DI detect passing magnets of a shaft-mounted pulser disc or wrap and output a smooth, continuous 4-20 mA analog signal in direct proportion to shaft rotation speed. Custom speed and pulser disc/wrap PPR ST420-LT and ST420-DI models are available upon request.

4-20 mA Shaft Speed Sensors

Features
• 2-wire, loop-powered 4-20 mA analog output
• No user calibration: works right out of the box
• Works with shaft-mounted pulser targets (disc/wrap)
• Rugged stainless steel M18x1 housing
with integral conduit attachment
• Reverse-wiring protected
• FM approved, Dust Ignition-proof Class II, Div I (E, F, G)
• NEMA 4X, IP65

ST420-LT Integral ½ in flexible liquid-tight conduit fitting
ST420-DI
Integral ½ NPT female conduit port

The patented ST420-LT and ST420-DI detect passing magnets of a shaft-mounted pulser disc or wrap and output a smooth, continuous 4-20 mA analog signal in direct proportion to shaft rotation speed.

Custom speed and pulser disc/wrap PPR ST420-LT and ST420-DI models are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Speed Sensors
Product Number ST420-LT
Product Name 4-20 mA Shaft Speed Sensor
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -4 to 176 F (-20 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Motorbike Speed Sensor IC - A17201LUAA-I1 - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect
View Details
evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details