Electro-Sensors, Inc. Shaft Speed Sensor SpeedTalker-DN(BH) DeviceNet

Description
Shaft Speed Sensor with Alarms and DeviceNet Network Interface Features • Real time shaft speed and up to four programmable over/under speed alarms • Easily integrates into any DeviceNet network • DeviceNet group 2 slave with Poll, COS and Explicit Message connections • Network powered from the network cable - no additional power source needed • ODVA conformance tested • Rugged NEMA 4X, IP67, stainless steel M18x1 housing with M12 DeviceNet micro connector • Mounting bracket and two stainless steel jam nuts are included SpeedTalker-DN(BH) detects passing magnets of a shaft-mounted pulser disc or wrap, calculating shaft speed and alarm functions for access over DeviceNet. Speed measurement and alarm functions are field-selectable and settable over DeviceNet.
Datasheet
Description
Shaft Speed Sensor with Alarms and DeviceNet Network Interface Features • Real time shaft speed and up to four programmable over/under speed alarms • Easily integrates into any DeviceNet network • DeviceNet group 2 slave with Poll, COS and Explicit Message connections • Network powered from the network cable - no additional power source needed • ODVA conformance tested • Rugged NEMA 4X, IP67, stainless steel M18x1 housing with M12 DeviceNet micro connector • Mounting bracket and two stainless steel jam nuts are included SpeedTalker-DN(BH) detects passing magnets of a shaft-mounted pulser disc or wrap, calculating shaft speed and alarm functions for access over DeviceNet. Speed measurement and alarm functions are field-selectable and settable over DeviceNet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Speed Sensor - SpeedTalker-DN(BH) DeviceNet - Electro-Sensors, Inc.
Minnetonka, MN, USA
Shaft Speed Sensor with Alarms and DeviceNet Network Interface Features • Real time shaft speed and up to four programmable over/under speed alarms • Easily integrates into any DeviceNet network • DeviceNet group 2 slave with Poll, COS and Explicit Message connections • Network powered from the network cable - no additional power source needed • ODVA conformance tested • Rugged NEMA 4X, IP67, stainless steel M18x1 housing with M12 DeviceNet micro connector • Mounting bracket and two stainless steel jam nuts are included SpeedTalker-DN(BH) detects passing magnets of a shaft-mounted pulser disc or wrap, calculating shaft speed and alarm functions for access over DeviceNet. Speed measurement and alarm functions are field-selectable and settable over DeviceNet.

Shaft Speed Sensor with Alarms and DeviceNet Network Interface

Features
• Real time shaft speed and up to four programmable
over/under speed alarms
• Easily integrates into any DeviceNet network
• DeviceNet group 2 slave with Poll, COS and Explicit Message connections
• Network powered from the network cable - no additional power source needed
• ODVA conformance tested
• Rugged NEMA 4X, IP67, stainless steel M18x1 housing with M12 DeviceNet
micro connector
• Mounting bracket and two stainless steel jam nuts are included

SpeedTalker-DN(BH) detects passing magnets of a shaft-mounted pulser disc or wrap, calculating shaft speed and alarm functions for access over DeviceNet.

Speed measurement and alarm functions are field-selectable and settable over DeviceNet.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Speed Sensors
Product Number SpeedTalker-DN(BH) DeviceNet
Product Name Shaft Speed Sensor
Sensor Technology Hall Effect
Body Shape Cylindrical; Threaded Barrel
Rotary Speed Range 0.0 to 6554 rpm
Accuracy 0.0200 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2-Wire Abs Wheel Speed Sensor W/Integ Cap - A1688LUBTN-H-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect
View Details