Electro-Sensors, Inc. Sub-Turn Shaft Position Monitor SG1000E

Description
Sub-Turn Shaft Monitor Features • Accurate position feedback — 0° up to 130° • Precisely measures shaft rotary movement • Works on powered or manually driven shafts • Non-volatile memory — retains shaft position in the event of a power loss • Interface with PLC or optional TR400SGA Remote Display Unit • Class I, Div I (C, D) Class II, Div I (E, F, G) The SG1000E Sub-Turn Shaft Position Monitor is a compact and explosion proof system . It is an encoder-based position sensor that provides a 4-20 mA output and is used to measure a rotary process such as a shaft position having a clockwise or counterclockwise rotary movement. The SG1000E works on rotary processes having a full-scale sweep as small as 5.6 degrees (fully-closed to fully-open), up through those having a full-scale sweep as large as 130 degrees. The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000E, it can display the SG1000E's shaft position proportional 4-20 mA signal in desired units, typically 0% to 100%. The TR400SGA also has two relays and a 4-20 mA proportional output.
Datasheet
Description
Sub-Turn Shaft Monitor Features • Accurate position feedback — 0° up to 130° • Precisely measures shaft rotary movement • Works on powered or manually driven shafts • Non-volatile memory — retains shaft position in the event of a power loss • Interface with PLC or optional TR400SGA Remote Display Unit • Class I, Div I (C, D) Class II, Div I (E, F, G) The SG1000E Sub-Turn Shaft Position Monitor is a compact and explosion proof system . It is an encoder-based position sensor that provides a 4-20 mA output and is used to measure a rotary process such as a shaft position having a clockwise or counterclockwise rotary movement. The SG1000E works on rotary processes having a full-scale sweep as small as 5.6 degrees (fully-closed to fully-open), up through those having a full-scale sweep as large as 130 degrees. The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000E, it can display the SG1000E's shaft position proportional 4-20 mA signal in desired units, typically 0% to 100%. The TR400SGA also has two relays and a 4-20 mA proportional output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub-Turn Shaft Position Monitor - SG1000E - Electro-Sensors, Inc.
Minnetonka, MN, USA
Sub-Turn Shaft Position Monitor
SG1000E
Sub-Turn Shaft Position Monitor SG1000E
Sub-Turn Shaft Monitor Features • Accurate position feedback — 0° up to 130° • Precisely measures shaft rotary movement • Works on powered or manually driven shafts • Non-volatile memory — retains shaft position in the event of a power loss • Interface with PLC or optional TR400SGA Remote Display Unit • Class I, Div I (C, D) Class II, Div I (E, F, G) The SG1000E Sub-Turn Shaft Position Monitor is a compact and explosion proof system . It is an encoder-based position sensor that provides a 4-20 mA output and is used to measure a rotary process such as a shaft position having a clockwise or counterclockwise rotary movement. The SG1000E works on rotary processes having a full-scale sweep as small as 5.6 degrees (fully-closed to fully-open), up through those having a full-scale sweep as large as 130 degrees. The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000E, it can display the SG1000E's shaft position proportional 4-20 mA signal in desired units, typically 0% to 100%. The TR400SGA also has two relays and a 4-20 mA proportional output.

Sub-Turn Shaft Monitor

Features
• Accurate position feedback — 0° up to 130°
• Precisely measures shaft rotary movement
• Works on powered or manually driven shafts
• Non-volatile memory — retains shaft position
in the event of a power loss
• Interface with PLC or optional TR400SGA Remote
Display Unit
• Class I, Div I (C, D) Class II, Div I (E, F, G)

The SG1000E Sub-Turn Shaft Position Monitor is a compact and explosion proof system . It is an encoder-based position sensor that provides a 4-20 mA output and is used to measure a rotary process such as a shaft position having a clockwise or counterclockwise rotary movement. The SG1000E works on rotary processes having a full-scale sweep as small as 5.6 degrees (fully-closed to fully-open), up through those having a full-scale sweep as large as 130 degrees.

The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000E, it can display the SG1000E's shaft position proportional 4-20 mA signal in desired units, typically 0% to 100%. The TR400SGA also has two relays and a 4-20 mA proportional output.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Rotary Position Sensors
Product Number SG1000E
Product Name Sub-Turn Shaft Position Monitor
Measuring Range 130 degrees
Classification Instrument/Meter
Technology Resolver
Unlock Full Specs
to access all available technical data

Similar Products

Self-Calibrating Automatic-TPOS Camshaft Speed Sensor IC - A16311PUCA-SLTMU12BAL - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
View Details
Sensor box - SRBE-CA3-YR90-N-1-ZU-C2N12-EX - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Rotary Multi-Turn Rotary Position Sensors - RMB-3600 Series - Novotechnik U.S., Inc.
Specs
Classification Sensor Element/Chip
Technology Multi-turn capability
View Details
Parallel Single-turn Stainless Steel Absolute Rotary Encoder - IXARC Parallel - POSITAL B.V.
Specs
Measuring Range 0 to 67108864 degrees
Mechanical Range 0 to 67108864 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details