Electro-Sensors, Inc. Valve Position Monitor SG1000D

Description
Valve Position Monitor Features • Valve position feedback — 0° up to 359° • Precisely measures valve shaft rotary movement • Works on powered or manually driven valve shafts • Retains valve position in the event of a power loss • Interface with PLC or optional TR400SGA Remote Display Unit • Class I, Div I (C, D) Class II, Div I (E, F, G) The SG1000D is a complete position monitoring system housed in a compact and explosion proof enclosure. It is an encoder-based position sensor providing a 4-20 mA output and is used to measure a rotary process such as a valve position having a clockwise or counter-clockwise rotary movement. The SG1000D works on rotary processes having a full-scale sweep as small as 15 degrees (fully-closed to fully-open), up through those having a full-scale sweep as large as 359 degrees. The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000D, it can display the SG1000D's valve position proportional 4-20 mA signal in desired units, typically 0% to 100%. The TR400SGA also has two relays and a 4-20 mA proportional output.
Datasheet
Description
Valve Position Monitor Features • Valve position feedback — 0° up to 359° • Precisely measures valve shaft rotary movement • Works on powered or manually driven valve shafts • Retains valve position in the event of a power loss • Interface with PLC or optional TR400SGA Remote Display Unit • Class I, Div I (C, D) Class II, Div I (E, F, G) The SG1000D is a complete position monitoring system housed in a compact and explosion proof enclosure. It is an encoder-based position sensor providing a 4-20 mA output and is used to measure a rotary process such as a valve position having a clockwise or counter-clockwise rotary movement. The SG1000D works on rotary processes having a full-scale sweep as small as 15 degrees (fully-closed to fully-open), up through those having a full-scale sweep as large as 359 degrees. The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000D, it can display the SG1000D's valve position proportional 4-20 mA signal in desired units, typically 0% to 100%. The TR400SGA also has two relays and a 4-20 mA proportional output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve Position Monitor - SG1000D - Electro-Sensors, Inc.
Minnetonka, MN, USA
Valve Position Monitor
SG1000D
Valve Position Monitor SG1000D
Valve Position Monitor Features • Valve position feedback — 0° up to 359° • Precisely measures valve shaft rotary movement • Works on powered or manually driven valve shafts • Retains valve position in the event of a power loss • Interface with PLC or optional TR400SGA Remote Display Unit • Class I, Div I (C, D) Class II, Div I (E, F, G) The SG1000D is a complete position monitoring system housed in a compact and explosion proof enclosure. It is an encoder-based position sensor providing a 4-20 mA output and is used to measure a rotary process such as a valve position having a clockwise or counter-clockwise rotary movement. The SG1000D works on rotary processes having a full-scale sweep as small as 15 degrees (fully-closed to fully-open), up through those having a full-scale sweep as large as 359 degrees. The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000D, it can display the SG1000D's valve position proportional 4-20 mA signal in desired units, typically 0% to 100%. The TR400SGA also has two relays and a 4-20 mA proportional output.

Valve Position Monitor

Features
• Valve position feedback — 0° up to 359°
• Precisely measures valve shaft rotary movement
• Works on powered or manually driven valve shafts
• Retains valve position in the event of a power loss
• Interface with PLC or optional TR400SGA Remote
Display Unit
• Class I, Div I (C, D) Class II, Div I (E, F, G)
The SG1000D is a complete position monitoring system housed in a compact and explosion proof enclosure. It is an encoder-based position sensor providing a 4-20 mA output and is used to measure a rotary process such as a valve position having a clockwise or counter-clockwise rotary movement. The SG1000D works on rotary processes having a full-scale sweep as small as 15 degrees (fully-closed to fully-open), up through those having a full-scale sweep as large as 359 degrees.

The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000D, it can display the SG1000D's valve position proportional 4-20 mA signal in desired units, typically 0% to 100%. The TR400SGA also has two relays and a 4-20 mA proportional output.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Rotary Position Sensors
Product Number SG1000D
Product Name Valve Position Monitor
Measuring Range 1 to 360 degrees
Classification Instrument/Meter
Technology Resolver
Unlock Full Specs
to access all available technical data

Similar Products

Digital Position Indicator - SDP-02 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details
Rotary Valve Position Monitors - 5000008618-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Specs
Classification Sensor/Transducer
View Details
MODBUS Single-turn Stainless Steel Absolute Rotary Encoder - IXARC MODBUS - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details