Electro-Sensors, Inc. Slide Gate Monitor SG1000A

Description
Slide Gate Monitor Features • Accurate gate position feedback • Ideal for product proportioning • No bracket required - easily mounts to gate drive shaft • Works with either electrically or manually driven gates • Retains gate position in the event of a power loss • Interface with PLC or optional TR400SGA Remote Display Unit • Class I, Div I (C, D) Class II, Div I (E, F, G) The SG1000A is a complete monitoring system housed in a compact and rugged explosion proof enclosure. It provides independent, accurate feedback of slide gate position to a controller (PLC) or Electro-Sensors' optional remote display. The SG1000A mounts directly to the end of the slide gate drive shaft and is easily calibrated with a single push button for setting the fully open and fully closed limit points of the gate. A second directional switch (clockwise/countercl ockwise) enables the user to mount the SG1000A on either side of the gate. As the drive shaft rotates, the SG1000A senses the rotation and transmits a 4-20 mA signal to an external device such as a PLC or optional remote display. The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000A, it can display the SG1000A's 4-20 mA signal as a percentage between fully-closed (0%) to fully-open (100%) allowing the gate to be accurately positioned when regulating the flow of a product or mixing products. The TR400SGA also has two relays and a 4-20 mA proportional output.
Datasheet
Description
Slide Gate Monitor Features • Accurate gate position feedback • Ideal for product proportioning • No bracket required - easily mounts to gate drive shaft • Works with either electrically or manually driven gates • Retains gate position in the event of a power loss • Interface with PLC or optional TR400SGA Remote Display Unit • Class I, Div I (C, D) Class II, Div I (E, F, G) The SG1000A is a complete monitoring system housed in a compact and rugged explosion proof enclosure. It provides independent, accurate feedback of slide gate position to a controller (PLC) or Electro-Sensors' optional remote display. The SG1000A mounts directly to the end of the slide gate drive shaft and is easily calibrated with a single push button for setting the fully open and fully closed limit points of the gate. A second directional switch (clockwise/countercl ockwise) enables the user to mount the SG1000A on either side of the gate. As the drive shaft rotates, the SG1000A senses the rotation and transmits a 4-20 mA signal to an external device such as a PLC or optional remote display. The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000A, it can display the SG1000A's 4-20 mA signal as a percentage between fully-closed (0%) to fully-open (100%) allowing the gate to be accurately positioned when regulating the flow of a product or mixing products. The TR400SGA also has two relays and a 4-20 mA proportional output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Gate Monitor - SG1000A - Electro-Sensors, Inc.
Minnetonka, MN, USA
Slide Gate Monitor
SG1000A
Slide Gate Monitor SG1000A
Slide Gate Monitor Features • Accurate gate position feedback • Ideal for product proportioning • No bracket required - easily mounts to gate drive shaft • Works with either electrically or manually driven gates • Retains gate position in the event of a power loss • Interface with PLC or optional TR400SGA Remote Display Unit • Class I, Div I (C, D) Class II, Div I (E, F, G) The SG1000A is a complete monitoring system housed in a compact and rugged explosion proof enclosure. It provides independent, accurate feedback of slide gate position to a controller (PLC) or Electro-Sensors' optional remote display. The SG1000A mounts directly to the end of the slide gate drive shaft and is easily calibrated with a single push button for setting the fully open and fully closed limit points of the gate. A second directional switch (clockwise/countercl ockwise) enables the user to mount the SG1000A on either side of the gate. As the drive shaft rotates, the SG1000A senses the rotation and transmits a 4-20 mA signal to an external device such as a PLC or optional remote display. The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000A, it can display the SG1000A's 4-20 mA signal as a percentage between fully-closed (0%) to fully-open (100%) allowing the gate to be accurately positioned when regulating the flow of a product or mixing products. The TR400SGA also has two relays and a 4-20 mA proportional output.

Slide Gate Monitor

Features
• Accurate gate position feedback
• Ideal for product proportioning
• No bracket required - easily mounts to gate drive shaft
• Works with either electrically or manually driven gates
• Retains gate position in the event of a power loss
• Interface with PLC or optional TR400SGA Remote
Display Unit
• Class I, Div I (C, D) Class II, Div I (E, F, G)

The SG1000A is a complete monitoring system housed in a compact and rugged explosion proof enclosure. It provides independent, accurate feedback of slide gate position to a controller (PLC) or Electro-Sensors' optional remote display.

The SG1000A mounts directly to the end of the slide gate drive shaft and is easily calibrated with a single push button for setting the fully open and fully closed limit points of the gate. A second directional switch (clockwise/counterclockwise) enables the user to mount the SG1000A on either side of the gate. As the drive shaft rotates, the SG1000A senses the rotation and transmits a 4-20 mA signal to an external device such as a PLC or optional remote display.

The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000A, it can display the SG1000A's 4-20 mA signal as a percentage between fully-closed (0%) to fully-open (100%) allowing the gate to be accurately positioned when regulating the flow of a product or mixing products. The TR400SGA also has two relays and a 4-20 mA proportional output.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Rotary Position Sensors
Product Number SG1000A
Product Name Slide Gate Monitor
Measuring Range 4 to 2160 degrees
Classification Instrument/Meter
Technology Multi-turn capability; Resolver
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Encoders -  - Renishaw
Specs
Classification Sensor/Transducer
View Details
Sensor box - SRAP-M-CA1-YB270-1-A-TP20-EX2 - Festo Corporation
Specs
Measuring Range 0 to 270 degrees
Classification Sensor Element/Chip
Output Analog Current
View Details
Position switch Aluminium - position switch aluminium - BARTEC
Specs
Classification Sensor Element/Chip
Output Switched
Operating Temperature -60 to 75 F (-51 to 24 C)
View Details
Rotary Valve Position Monitors - 5000010528-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details