Electro-Sensors, Inc. Shaft Speed Sensor Series 18

Description
Shaft Speed Sensor Features Options: • Housing Basic corded M12 Eurofast connector ½ NPT female conduit port ½ flex liquid-tight conduit fitting • Sensing (Hall Effect, Magnetoresistive) • Signal (single or quadrature) • Output (NPN or PNP) • Termination (open-collector or terminated) • Cable length • Temperature (standard or wide temperature) Series 18 sensors detect passing magnets of a shaft-mounted pulser disc or wrap and output a voltage pulse frequency directly proportional to the shaft rotation speed. All models work with all Electro-Sensors pulser targets (discs and wraps) and operate down to zero speed. All models have rugged stainless steel M18x1 housings, epoxy-filled and sealed against liquids/dust and come with two stainless steel hex jam nuts and a bracket.
Datasheet
Description
Shaft Speed Sensor Features Options: • Housing Basic corded M12 Eurofast connector ½ NPT female conduit port ½ flex liquid-tight conduit fitting • Sensing (Hall Effect, Magnetoresistive) • Signal (single or quadrature) • Output (NPN or PNP) • Termination (open-collector or terminated) • Cable length • Temperature (standard or wide temperature) Series 18 sensors detect passing magnets of a shaft-mounted pulser disc or wrap and output a voltage pulse frequency directly proportional to the shaft rotation speed. All models work with all Electro-Sensors pulser targets (discs and wraps) and operate down to zero speed. All models have rugged stainless steel M18x1 housings, epoxy-filled and sealed against liquids/dust and come with two stainless steel hex jam nuts and a bracket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Speed Sensor - Series 18 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Shaft Speed Sensor
Series 18
Shaft Speed Sensor Series 18
Shaft Speed Sensor Features Options: • Housing Basic corded M12 Eurofast connector ½ NPT female conduit port ½ flex liquid-tight conduit fitting • Sensing (Hall Effect, Magnetoresistive) • Signal (single or quadrature) • Output (NPN or PNP) • Termination (open-collector or terminated) • Cable length • Temperature (standard or wide temperature) Series 18 sensors detect passing magnets of a shaft-mounted pulser disc or wrap and output a voltage pulse frequency directly proportional to the shaft rotation speed. All models work with all Electro-Sensors pulser targets (discs and wraps) and operate down to zero speed. All models have rugged stainless steel M18x1 housings, epoxy-filled and sealed against liquids/dust and come with two stainless steel hex jam nuts and a bracket.

Shaft Speed Sensor

Features
Options:
• Housing
Basic corded
M12 Eurofast connector
½ NPT female conduit port
½ flex liquid-tight conduit fitting
• Sensing (Hall Effect, Magnetoresistive)
• Signal (single or quadrature)
• Output (NPN or PNP)
• Termination (open-collector or terminated)
• Cable length
• Temperature (standard or wide temperature)

Series 18 sensors detect passing magnets of a shaft-mounted pulser disc or wrap and output a voltage pulse frequency directly proportional to the shaft rotation speed. All models work with all Electro-Sensors pulser targets (discs and wraps) and operate down to zero speed. All models have rugged stainless steel M18x1 housings, epoxy-filled and sealed against liquids/dust and come with two stainless steel hex jam nuts and a bracket.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Speed Sensors
Product Number Series 18
Product Name Shaft Speed Sensor
Sensor Technology Hall Effect; Magnetoresistive
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -4 to 176 F (-20 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details