Electro-Sensors, Inc. Shaft Speed Switch SCP1000

Description
Shaft Speed Switches Features • Single or double relay setpoint(s) • Failsafe operation • Built-in start delay • Selectable under-speed or over-speed • Setpoint ranges: 1-100 and 10-1,000 rpm • Visual setpoint adjustment with digital accuracy • Class I, Div I (C, D) Class II, Div I (E, F, G) SCP Series Switches are ideal for applications where speed indication for alarm and shutdown purposes is critical for safe and efficient equipment operation. The SCP1000 (single relay) and SCP2000 (single or double relay) feature rotary dials for precise setpoint adjustment and can be completely calibrated with the machinery at rest. Digital circuitry provides high accuracy, repeatability, and reliability. They are the industry standard for protecting bucket elevators, fans, airlocks, mixers, or virtually any rotating shaft, including overspeed sensing requirements.
Datasheet
Description
Shaft Speed Switches Features • Single or double relay setpoint(s) • Failsafe operation • Built-in start delay • Selectable under-speed or over-speed • Setpoint ranges: 1-100 and 10-1,000 rpm • Visual setpoint adjustment with digital accuracy • Class I, Div I (C, D) Class II, Div I (E, F, G) SCP Series Switches are ideal for applications where speed indication for alarm and shutdown purposes is critical for safe and efficient equipment operation. The SCP1000 (single relay) and SCP2000 (single or double relay) feature rotary dials for precise setpoint adjustment and can be completely calibrated with the machinery at rest. Digital circuitry provides high accuracy, repeatability, and reliability. They are the industry standard for protecting bucket elevators, fans, airlocks, mixers, or virtually any rotating shaft, including overspeed sensing requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Speed Switch - SCP1000 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Shaft Speed Switch
SCP1000
Shaft Speed Switch SCP1000
Shaft Speed Switches Features • Single or double relay setpoint(s) • Failsafe operation • Built-in start delay • Selectable under-speed or over-speed • Setpoint ranges: 1-100 and 10-1,000 rpm • Visual setpoint adjustment with digital accuracy • Class I, Div I (C, D) Class II, Div I (E, F, G) SCP Series Switches are ideal for applications where speed indication for alarm and shutdown purposes is critical for safe and efficient equipment operation. The SCP1000 (single relay) and SCP2000 (single or double relay) feature rotary dials for precise setpoint adjustment and can be completely calibrated with the machinery at rest. Digital circuitry provides high accuracy, repeatability, and reliability. They are the industry standard for protecting bucket elevators, fans, airlocks, mixers, or virtually any rotating shaft, including overspeed sensing requirements.

Shaft Speed Switches

Features
• Single or double relay setpoint(s)
• Failsafe operation
• Built-in start delay
• Selectable under-speed or over-speed
• Setpoint ranges: 1-100 and 10-1,000 rpm
• Visual setpoint adjustment with digital accuracy
• Class I, Div I (C, D) Class II, Div I (E, F, G)

SCP Series Switches are ideal for applications where speed indication for alarm and shutdown purposes is critical for safe and efficient equipment operation. The SCP1000 (single relay) and SCP2000 (single or double relay) feature rotary dials for precise setpoint adjustment and can be completely calibrated with the machinery at rest. Digital circuitry provides high accuracy, repeatability, and reliability. They are the industry standard for protecting bucket elevators, fans, airlocks, mixers, or virtually any rotating shaft, including overspeed sensing requirements.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Zero Speed Switches
Product Number SCP1000
Product Name Shaft Speed Switch
Technology Magnetic Proximity
Mounting Base
Features Explosion Proof; Over Speed Sensing
Operating Temperature -40 to 140 F (-40 to 60 C)
Number of Relays 1
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Rotation Control - S3433 CRT30 – R10V S - Fargo Controls, Inc.
Specs
Technology Magnetic Proximity
Mounting Threaded Barrel
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Allen-Bradley / Rockwell Automation
Specs
Technology Electromechanical
View Details
Rotary Airlock Shaft Monitoring Switch - Rotospeed Switch - Rotolok Valves, Inc.
Specs
Technology Electromechanical
Mounting Threaded Barrel; Anti-rotational Bolt and Anchor Bracket
Features Field Adjustable
View Details
Shaft Speed Switch - M100T - Electro-Sensors, Inc.
Electro-Sensors, Inc.
Specs
Technology Magnetic Proximity
Mounting Base
Features Explosion Proof; Weather and Dust Proof
View Details