Features
• High speed digital pulse train
• Easy to retrofit
• Impervious to dust, oil, and water
• 60 or 120 pulses per revolution
• NPN open collector output
• Line driver option available 5 -15 VDC
• ETL approved to UL 913-1997
Digital Ring Kits include a mounting ring, hardware, a magnet wheel and a sensor. They provide digital feedback from motors with NEMA C face end bells, can generate pulses down to zero speed, and transmit without amplification up to 1,500 feet. This is an ideal pulse generator for speed monitoring, motor control, counting, process control, cut-to-length, and ratio/draw controlling applications.
QDRK
The QDRK Quadrature Ring Kit provides a 60-pulse per revolution quadrature signal, for use with electronic control equipment requiring rotational-direction
| Electro-Sensors, Inc. | |
|---|---|
| Product Category | Speed Sensors |
| Product Number | QDRK 213TC |
| Product Name | Quadrature Ring Kit |
| Sensor Technology | Hall Effect (optional feature); Magnetoresistive (optional feature) |
| Body Shape | Ring |
| Rotary Speed Range | 0.0 to 10000 rpm |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |