Electro-Sensors, Inc. Gear Tooth Sensor HE-950

Description
Gear Tooth Sensor Features • Senses broad range of ferrous target sizes • Senses a frequency range up to 12 kHz • Gap sensing capability up to 3 mm • Full output down to zero Hz • Rugged, NEMA 4 sensor housing • Available with 3/4in or 18mm threads The HE950 produces digital pulse signals for use with speed switches, tachometers, counters, signal conditioners, or as a direct pulse input into programmable controllers (PLCs). It incorporates a dual Hall Effect sensor and signal processing that switches in response to differential magnetic signals created by a ferrous target. Typical targets are gear teeth, keyways, or bolt heads, and the circuitry achieves true zero-speed operation down to zero Hz. Each sensor is entirely solid state with no moving parts to wear out, providing a low maintenance rugged and long-lasting sensor. The HE950 sensors are powered by 5-24 VDC, provide an NPN open collector output and can be mounted up to 1,500 feet from the control unit. The standard HE950 sensor has a threaded aluminum, NEMA 4 housing and is supplied with an adjustable, plated-steel mounting bracket and 10 feet of 3-conductor shielded cable.
Datasheet
Description
Gear Tooth Sensor Features • Senses broad range of ferrous target sizes • Senses a frequency range up to 12 kHz • Gap sensing capability up to 3 mm • Full output down to zero Hz • Rugged, NEMA 4 sensor housing • Available with 3/4in or 18mm threads The HE950 produces digital pulse signals for use with speed switches, tachometers, counters, signal conditioners, or as a direct pulse input into programmable controllers (PLCs). It incorporates a dual Hall Effect sensor and signal processing that switches in response to differential magnetic signals created by a ferrous target. Typical targets are gear teeth, keyways, or bolt heads, and the circuitry achieves true zero-speed operation down to zero Hz. Each sensor is entirely solid state with no moving parts to wear out, providing a low maintenance rugged and long-lasting sensor. The HE950 sensors are powered by 5-24 VDC, provide an NPN open collector output and can be mounted up to 1,500 feet from the control unit. The standard HE950 sensor has a threaded aluminum, NEMA 4 housing and is supplied with an adjustable, plated-steel mounting bracket and 10 feet of 3-conductor shielded cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Tooth Sensor - HE-950 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Gear Tooth Sensor
HE-950
Gear Tooth Sensor HE-950
Gear Tooth Sensor Features • Senses broad range of ferrous target sizes • Senses a frequency range up to 12 kHz • Gap sensing capability up to 3 mm • Full output down to zero Hz • Rugged, NEMA 4 sensor housing • Available with 3/4in or 18mm threads The HE950 produces digital pulse signals for use with speed switches, tachometers, counters, signal conditioners, or as a direct pulse input into programmable controllers (PLCs). It incorporates a dual Hall Effect sensor and signal processing that switches in response to differential magnetic signals created by a ferrous target. Typical targets are gear teeth, keyways, or bolt heads, and the circuitry achieves true zero-speed operation down to zero Hz. Each sensor is entirely solid state with no moving parts to wear out, providing a low maintenance rugged and long-lasting sensor. The HE950 sensors are powered by 5-24 VDC, provide an NPN open collector output and can be mounted up to 1,500 feet from the control unit. The standard HE950 sensor has a threaded aluminum, NEMA 4 housing and is supplied with an adjustable, plated-steel mounting bracket and 10 feet of 3-conductor shielded cable.

Gear Tooth Sensor

Features
• Senses broad range of ferrous target sizes
• Senses a frequency range up to 12 kHz
• Gap sensing capability up to 3 mm
• Full output down to zero Hz
• Rugged, NEMA 4 sensor housing
• Available with 3/4in or 18mm threads

The HE950 produces digital pulse signals for use with speed switches, tachometers, counters, signal conditioners, or as a direct pulse input into programmable controllers (PLCs). It incorporates a dual Hall Effect sensor and signal processing that switches in response to differential magnetic signals created by a ferrous target. Typical targets are gear teeth, keyways, or bolt heads, and the circuitry achieves true zero-speed operation down to zero Hz. Each sensor is entirely solid state with no moving parts to wear out, providing a low maintenance rugged and long-lasting sensor.

The HE950 sensors are powered by 5-24 VDC, provide an NPN open collector output and can be mounted up to 1,500 feet from the control unit. The standard HE950 sensor has a threaded aluminum, NEMA 4 housing and is supplied with an adjustable, plated-steel mounting bracket and 10 feet of 3-conductor shielded cable.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Speed Sensors
Product Number HE-950
Product Name Gear Tooth Sensor
Sensor Technology Hall Effect
Body Shape Cylindrical; Threaded Barrel
Rotary Speed Range 0.0 to 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details