Features
• Self-contained system with sensor and switch
• Relay can be set for over-speed or under-speed
• Housing is explosion proof and water resistant
• 4-20 mA output directly proportional to shaft speed
• Provides real-time preventive maintenance feedback
• Class I, Div I (C, D) Class II (E, F, G)
The FB420 provides a 4-20 mA signal directly proportional to the rotational speed of a monitored shaft and has a 4 digit LCD display capable of displaying from 0.000 to 9,999 rpm or from 4 to 20 mA, the display is also used for calibration and trouble-shooting. The FB420 has one relay that can be programmed for failsafe over-speed alarm or failsafe under-speed alarm. Typical applications include belt conveyors, drag conveyors, bucket elevators, fans, blowers, crushers, and pumps.
| Electro-Sensors, Inc. | |
|---|---|
| Product Category | Speed Sensors |
| Product Number | FB420 |
| Product Name | Shaft Speed Sensor |
| Sensor Technology | Hall Effect |
| Body Shape | Cylindrical |
| Rotary Speed Range | 0.7500 to 9999 rpm |
| Accuracy | 0.7000 ±% Full Scale |
| Operating Temperature | -40 to 149 F (-40 to 65 C) |