Electro-Sensors, Inc. Digital Ring Kit DRK 182TC

Description
DRK Features • High speed digital pulse train • Easy to retrofit • Impervious to dust, oil, and water • 60 or 120 pulses per revolution • NPN open collector output • Line driver option available 5 -15 VDC • ETL approved to UL 913-1997 Digital Ring Kits include a mounting ring, hardware, a magnet wheel and a sensor. They provide digital feedback from motors with NEMA C face end bells, can generate pulses down to zero speed, and transmit without amplification up to 1,500 feet. This is an ideal pulse generator for speed monitoring, motor control, counting, process control, cut-to-length, and ratio/draw controlling applications. DRK The DRK Series Ring Kits can be quickly and easily installed on NEMA C face motors or between a motor and gear box. Each kit features a non-contacting digital pulse generator system.
Datasheet
Description
DRK Features • High speed digital pulse train • Easy to retrofit • Impervious to dust, oil, and water • 60 or 120 pulses per revolution • NPN open collector output • Line driver option available 5 -15 VDC • ETL approved to UL 913-1997 Digital Ring Kits include a mounting ring, hardware, a magnet wheel and a sensor. They provide digital feedback from motors with NEMA C face end bells, can generate pulses down to zero speed, and transmit without amplification up to 1,500 feet. This is an ideal pulse generator for speed monitoring, motor control, counting, process control, cut-to-length, and ratio/draw controlling applications. DRK The DRK Series Ring Kits can be quickly and easily installed on NEMA C face motors or between a motor and gear box. Each kit features a non-contacting digital pulse generator system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Ring Kit - DRK 182TC - Electro-Sensors, Inc.
Minnetonka, MN, USA
Digital Ring Kit
DRK 182TC
Digital Ring Kit DRK 182TC
DRK Features • High speed digital pulse train • Easy to retrofit • Impervious to dust, oil, and water • 60 or 120 pulses per revolution • NPN open collector output • Line driver option available 5 -15 VDC • ETL approved to UL 913-1997 Digital Ring Kits include a mounting ring, hardware, a magnet wheel and a sensor. They provide digital feedback from motors with NEMA C face end bells, can generate pulses down to zero speed, and transmit without amplification up to 1,500 feet. This is an ideal pulse generator for speed monitoring, motor control, counting, process control, cut-to-length, and ratio/draw controlling applications. DRK The DRK Series Ring Kits can be quickly and easily installed on NEMA C face motors or between a motor and gear box. Each kit features a non-contacting digital pulse generator system.

DRK

Features
• High speed digital pulse train
• Easy to retrofit
• Impervious to dust, oil, and water
• 60 or 120 pulses per revolution
• NPN open collector output
• Line driver option available 5 -15 VDC
• ETL approved to UL 913-1997

Digital Ring Kits include a mounting ring, hardware, a magnet wheel and a sensor. They provide digital feedback from motors with NEMA C face end bells, can generate pulses down to zero speed, and transmit without amplification up to 1,500 feet. This is an ideal pulse generator for speed monitoring, motor control, counting, process control, cut-to-length, and ratio/draw controlling applications.

DRK
The DRK Series Ring Kits can be quickly and easily installed on NEMA C face motors or between a motor and gear box. Each kit features a non-contacting digital pulse generator system.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Rotary Position Sensors
Product Number DRK 182TC
Product Name Digital Ring Kit
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rotary Position Sensors - RFE3200 Series - Novotechnik U.S., Inc.
Specs
Measuring Range 360 degrees
Mechanical Range 360 degrees
Classification Sensor Element/Chip
View Details
Rotary Valve Position Monitors - 5000011345-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Differential Cam Sensor IC - A16100PUCCTN - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Sensor box - SRBG-C1-N-1-AS-M12-M12 - Festo Corporation
Specs
Classification Sensor Element/Chip
Output Analog Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details