Electro-Sensors, Inc. Magnetoresistive Shaft Speed Sensor 932

Description
Shaft Speed Sensors - Magnetoresistive Features: • NPN open collector output • Non-contact, large gap distance sensing • Maximum switching frequency of 20 KHz • Compatible with PLC digital I/O's • 5-24 VDC operation Magnetoresistive sensors are used with magnetic targets such as Pulser Wraps, Pulser Discs, or 60 Pole Pair Magnet Wheels to provide digital pulse output signals. These sensors are also used in applications where only one magnet is present for counting, function start/stop, or orientation alignment of mechanical or electronic indexing equipment. 1102 (Stainless Steel) The 1102 is 7/16 inch in diameter, non-threaded stainless steel, and is 2 inches in length. It is supplied with a mounting bracket and 10 feet of 3-conductor shielded cable. 932 (Aluminum) The 932 is 3/4 inch in diameter, with 3/4-16 UNF threads, and is 2-1/2 inches in length. It is supplied complete with a mounting bracket, jam nuts, and 10 feet of 3-conductor shielded cable. It can also be supplied with a conduit adapter allowing it to fit a 3/4 inch conduit fitting. Optional EZ-3/4in Easy Sensor Mount (for 932 only) (see EZ-3/4in page for more details) Features • Mounts directly to the tapped shaft • Can be used with optional Mounting Magnet if shaft is not tapped • Pulser disc is included (8 PPR) • EZ-3/4in is for the 906 and 932 sensors
Datasheet
Description
Shaft Speed Sensors - Magnetoresistive Features: • NPN open collector output • Non-contact, large gap distance sensing • Maximum switching frequency of 20 KHz • Compatible with PLC digital I/O's • 5-24 VDC operation Magnetoresistive sensors are used with magnetic targets such as Pulser Wraps, Pulser Discs, or 60 Pole Pair Magnet Wheels to provide digital pulse output signals. These sensors are also used in applications where only one magnet is present for counting, function start/stop, or orientation alignment of mechanical or electronic indexing equipment. 1102 (Stainless Steel) The 1102 is 7/16 inch in diameter, non-threaded stainless steel, and is 2 inches in length. It is supplied with a mounting bracket and 10 feet of 3-conductor shielded cable. 932 (Aluminum) The 932 is 3/4 inch in diameter, with 3/4-16 UNF threads, and is 2-1/2 inches in length. It is supplied complete with a mounting bracket, jam nuts, and 10 feet of 3-conductor shielded cable. It can also be supplied with a conduit adapter allowing it to fit a 3/4 inch conduit fitting. Optional EZ-3/4in Easy Sensor Mount (for 932 only) (see EZ-3/4in page for more details) Features • Mounts directly to the tapped shaft • Can be used with optional Mounting Magnet if shaft is not tapped • Pulser disc is included (8 PPR) • EZ-3/4in is for the 906 and 932 sensors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetoresistive Shaft Speed Sensor - 932 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Magnetoresistive Shaft Speed Sensor
932
Magnetoresistive Shaft Speed Sensor 932
Shaft Speed Sensors - Magnetoresistive Features: • NPN open collector output • Non-contact, large gap distance sensing • Maximum switching frequency of 20 KHz • Compatible with PLC digital I/O's • 5-24 VDC operation Magnetoresistive sensors are used with magnetic targets such as Pulser Wraps, Pulser Discs, or 60 Pole Pair Magnet Wheels to provide digital pulse output signals. These sensors are also used in applications where only one magnet is present for counting, function start/stop, or orientation alignment of mechanical or electronic indexing equipment. 1102 (Stainless Steel) The 1102 is 7/16 inch in diameter, non-threaded stainless steel, and is 2 inches in length. It is supplied with a mounting bracket and 10 feet of 3-conductor shielded cable. 932 (Aluminum) The 932 is 3/4 inch in diameter, with 3/4-16 UNF threads, and is 2-1/2 inches in length. It is supplied complete with a mounting bracket, jam nuts, and 10 feet of 3-conductor shielded cable. It can also be supplied with a conduit adapter allowing it to fit a 3/4 inch conduit fitting. Optional EZ-3/4in Easy Sensor Mount (for 932 only) (see EZ-3/4in page for more details) Features • Mounts directly to the tapped shaft • Can be used with optional Mounting Magnet if shaft is not tapped • Pulser disc is included (8 PPR) • EZ-3/4in is for the 906 and 932 sensors

Shaft Speed Sensors - Magnetoresistive

Features:
• NPN open collector output
• Non-contact, large gap distance sensing
• Maximum switching frequency of 20 KHz
• Compatible with PLC digital I/O's
• 5-24 VDC operation

Magnetoresistive sensors are used with magnetic targets such as Pulser Wraps, Pulser Discs, or 60 Pole Pair Magnet Wheels to provide digital pulse output signals. These sensors are also used in applications where only one magnet is present for counting, function start/stop, or orientation alignment of mechanical or electronic indexing equipment.

1102 (Stainless Steel)
The 1102 is 7/16 inch in diameter, non-threaded stainless steel, and is 2 inches in length. It is supplied with a mounting bracket and 10 feet of 3-conductor shielded cable.

932 (Aluminum)
The 932 is 3/4 inch in diameter, with 3/4-16 UNF threads, and is 2-1/2 inches in length. It is supplied complete with a mounting bracket, jam nuts, and 10 feet of 3-conductor shielded cable. It can also be supplied with a conduit adapter allowing it to fit a 3/4 inch conduit fitting.

Optional EZ-3/4in Easy Sensor Mount (for 932 only)
(see EZ-3/4in page for more details)

Features
Mounts directly to the tapped shaft
• Can be used with optional Mounting Magnet if shaft is not tapped
• Pulser disc is included (8 PPR)
• EZ-3/4in is for the 906 and 932 sensors

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Speed Sensors
Product Number 932
Product Name Magnetoresistive Shaft Speed Sensor
Sensor Technology Magnetoresistive
Body Shape Cylindrical; Threaded Barrel
Rotary Speed Range 0.0 to 10000 rpm
Operating Temperature -20 to 140 F (-28.89 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Motorbike Speed Sensor IC - A17201LUBATN-I1 - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect
View Details
Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details
GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details