Features
• Large gap non-contact sensing
• Signal transmission up to 1,500 feet
• Easy to install - no maintenance
• Rugged and reliable
916 Sensors have a 3/4" threaded aluminum body, are supplied with a mounting bracket and jam nuts, and are recommended for use with Pulser Discs and Split Collar Pulser Wraps.
917 XP (Explosion Proof) Sensors are mounted in a rugged cast aluminum enclosure, which is CSA approved and UL rated for Class I, Group D; Class II, Groups E, F, and G, and Class III environments. 917 XP sensors are also supplied with a mounting bracket and are recommended for use with Pulser Discs and Split Collar Pulser Wraps.
FOR 916 Only - Optional EZ-3/4in Easy Sensor Mount
(see EZ-3/4in page for more details)
Features
• Mounts directly to the tapped shaft
• Can be used with optional Mounting Magnet if shaft is not tapped
• Pulser disc is included (8 PPR)
• EZ-3/4in is for the 906, 916, and 932 sensors
| Electro-Sensors, Inc. | |
|---|---|
| Product Category | Speed Sensors |
| Product Number | 917 XP |
| Product Name | Analog Shaft Speed Sensor |
| Body Shape | Rectangular |