Electro-Sensors, Inc. Explosion Proof Hall Effect Shaft Speed Sensor 907 XP

Description
Explosion Proof Shaft Speed Sensor - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Bidirectional (quadrature) option • Works with Electro-Sensors magnetic pulser discs / wraps • Optional Mounting Bracket Assembly and Mounting Magnet • Class I, Div I (D) Class II, Div I (E, F, G) Class III • XLB-3 enclosure 907 XP sensors are used in applications requiring hazardous location ratings, or in applications where the sensor may be subject to abuse. It has a 1-inch NPT conduit opening for wiring, terminal strip for wiring, and is provided with a mounting bracket and 10 ft of cable. The quadrature (bidirectional) option has two sensors and is designed for applications requiring both speed and direction information. Specify vertical alignment when the magnets will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used with pulse generators that have evenly spaced magnets of alternating polarity, such as Electro-Sensors Model 255 Pulser Disc. The recommended gap distance between the sensor and pulse generator is 1/4 inch +/- 1/8 inch. The gap flexibility makes the sensors tolerant of vibration, shaft run-out, misalignment, and industrial environments.
Datasheet
Description
Explosion Proof Shaft Speed Sensor - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Bidirectional (quadrature) option • Works with Electro-Sensors magnetic pulser discs / wraps • Optional Mounting Bracket Assembly and Mounting Magnet • Class I, Div I (D) Class II, Div I (E, F, G) Class III • XLB-3 enclosure 907 XP sensors are used in applications requiring hazardous location ratings, or in applications where the sensor may be subject to abuse. It has a 1-inch NPT conduit opening for wiring, terminal strip for wiring, and is provided with a mounting bracket and 10 ft of cable. The quadrature (bidirectional) option has two sensors and is designed for applications requiring both speed and direction information. Specify vertical alignment when the magnets will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used with pulse generators that have evenly spaced magnets of alternating polarity, such as Electro-Sensors Model 255 Pulser Disc. The recommended gap distance between the sensor and pulse generator is 1/4 inch +/- 1/8 inch. The gap flexibility makes the sensors tolerant of vibration, shaft run-out, misalignment, and industrial environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Hall Effect Shaft Speed Sensor - 907 XP - Electro-Sensors, Inc.
Minnetonka, MN, USA
Explosion Proof Hall Effect Shaft Speed Sensor
907 XP
Explosion Proof Hall Effect Shaft Speed Sensor 907 XP
Explosion Proof Shaft Speed Sensor - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Bidirectional (quadrature) option • Works with Electro-Sensors magnetic pulser discs / wraps • Optional Mounting Bracket Assembly and Mounting Magnet • Class I, Div I (D) Class II, Div I (E, F, G) Class III • XLB-3 enclosure 907 XP sensors are used in applications requiring hazardous location ratings, or in applications where the sensor may be subject to abuse. It has a 1-inch NPT conduit opening for wiring, terminal strip for wiring, and is provided with a mounting bracket and 10 ft of cable. The quadrature (bidirectional) option has two sensors and is designed for applications requiring both speed and direction information. Specify vertical alignment when the magnets will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used with pulse generators that have evenly spaced magnets of alternating polarity, such as Electro-Sensors Model 255 Pulser Disc. The recommended gap distance between the sensor and pulse generator is 1/4 inch +/- 1/8 inch. The gap flexibility makes the sensors tolerant of vibration, shaft run-out, misalignment, and industrial environments.

Explosion Proof Shaft Speed Sensor - Hall Effect

Features
• Square-wave pulse frequency output,
NPN open-collector
• Zero speed operation with no signal loss
• 5-24 VDC powered
• Non-contact, large gap distance sensing
• Bidirectional (quadrature) option
• Works with Electro-Sensors magnetic pulser discs / wraps
• Optional Mounting Bracket Assembly and Mounting Magnet
• Class I, Div I (D) Class II, Div I (E, F, G) Class III
• XLB-3 enclosure

907 XP sensors are used in applications requiring hazardous location ratings, or in applications where the sensor may be subject to abuse. It has a 1-inch NPT conduit opening for wiring, terminal strip for wiring, and is provided with a mounting bracket and 10 ft of cable. The quadrature (bidirectional) option has two sensors and is designed for applications requiring both speed and direction information. Specify vertical alignment when the magnets will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face.

These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise.

A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used with pulse generators that have evenly spaced magnets of alternating polarity, such as Electro-Sensors Model 255 Pulser Disc. The recommended gap distance between the sensor and pulse generator is 1/4 inch +/- 1/8 inch. The gap flexibility makes the sensors tolerant of vibration, shaft run-out, misalignment, and industrial environments.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Speed Sensors
Product Number 907 XP
Product Name Explosion Proof Hall Effect Shaft Speed Sensor
Sensor Technology Hall Effect
Body Shape Rectangular
Rotary Speed Range 0.0 to 10000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - TLE4954CBXTMA1 - Rochester Electronics
Infineon Technologies AG
View Details
2-Wire Motorbike Speed Sensor IC - A17201LUBATN-I1 - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect
View Details
Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details