Electro-Sensors, Inc. Hall Effect Shaft Speed Sensor 906

Description
Shaft Speed Sensors - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Simple to install and set up • Bidirectional (quadrature) options • Works with Electro-Sensors magnetic pulser discs / wraps • Optional Mounting Bracket Assembly and Mounting Magnet Model 906 sensors are water resistant and suitable for industrial applications, including environments where dirt, dust, grease, or moisture are present. The 906 standard sensor has a threaded aluminum body, and is supplied with a mounting bracket and 10 ft of cable. The quadrature (bidirectional) option has two sensors and is designed for applications requiring both speed and direction information. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used with pulse generators that have evenly spaced magnets of alternating polarity, such as Electro-Sensors Model 255 Pulser Disc. The recommended gap distance between the sensor and pulse generator is 1/4 inch +/- 1/8 inch. The gap flexibility makes the sensors tolerant of vibration, shaft run-out, misalignment, and industrial environments.
Datasheet
Description
Shaft Speed Sensors - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Simple to install and set up • Bidirectional (quadrature) options • Works with Electro-Sensors magnetic pulser discs / wraps • Optional Mounting Bracket Assembly and Mounting Magnet Model 906 sensors are water resistant and suitable for industrial applications, including environments where dirt, dust, grease, or moisture are present. The 906 standard sensor has a threaded aluminum body, and is supplied with a mounting bracket and 10 ft of cable. The quadrature (bidirectional) option has two sensors and is designed for applications requiring both speed and direction information. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used with pulse generators that have evenly spaced magnets of alternating polarity, such as Electro-Sensors Model 255 Pulser Disc. The recommended gap distance between the sensor and pulse generator is 1/4 inch +/- 1/8 inch. The gap flexibility makes the sensors tolerant of vibration, shaft run-out, misalignment, and industrial environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Shaft Speed Sensor - 906 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Hall Effect Shaft Speed Sensor
906
Hall Effect Shaft Speed Sensor 906
Shaft Speed Sensors - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Simple to install and set up • Bidirectional (quadrature) options • Works with Electro-Sensors magnetic pulser discs / wraps • Optional Mounting Bracket Assembly and Mounting Magnet Model 906 sensors are water resistant and suitable for industrial applications, including environments where dirt, dust, grease, or moisture are present. The 906 standard sensor has a threaded aluminum body, and is supplied with a mounting bracket and 10 ft of cable. The quadrature (bidirectional) option has two sensors and is designed for applications requiring both speed and direction information. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used with pulse generators that have evenly spaced magnets of alternating polarity, such as Electro-Sensors Model 255 Pulser Disc. The recommended gap distance between the sensor and pulse generator is 1/4 inch +/- 1/8 inch. The gap flexibility makes the sensors tolerant of vibration, shaft run-out, misalignment, and industrial environments.

Shaft Speed Sensors - Hall Effect

Features
• Square-wave pulse frequency output,
NPN open-collector
• Zero speed operation with no signal loss
• 5-24 VDC powered
• Non-contact, large gap distance sensing
• Simple to install and set up
• Bidirectional (quadrature) options
• Works with Electro-Sensors magnetic pulser discs / wraps
• Optional Mounting Bracket Assembly and Mounting Magnet

Model 906 sensors are water resistant and suitable for industrial applications, including environments where dirt, dust, grease, or moisture are present. The 906 standard sensor has a threaded aluminum body, and is supplied with a mounting bracket and 10 ft of cable. The quadrature (bidirectional) option has two sensors and is designed for applications requiring both speed and direction information.

These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise.

A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used with pulse generators that have evenly spaced magnets of alternating polarity, such as Electro-Sensors Model 255 Pulser Disc. The recommended gap distance between the sensor and pulse generator is 1/4 inch +/- 1/8 inch. The gap flexibility makes the sensors tolerant of vibration, shaft run-out, misalignment, and industrial environments.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Speed Sensors
Product Number 906
Product Name Hall Effect Shaft Speed Sensor
Sensor Technology Hall Effect
Body Shape Cylindrical; Threaded Barrel
Rotary Speed Range 0.0 to 10000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Output Differential Speed and Direction Sensor IC - ATS17501PSGATN-VDFUYJ - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect; Magnetoresistive
View Details
evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
 - TLE4928CHAMA1 - Rochester Electronics
Infineon Technologies AG
View Details