Electro-Sensors, Inc. 18mm Unshielded Proximity Sensor 618

Description
600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz • LED operation indicator on all models 600 Series Proximity Sensors are active digital sensing devices that generate one pulse per pass of an actuating target within their sensing field. No direct contact with target material is necessary. Each sensor is entirely solid state with no moving parts to wear out. The wide range of supply voltages to the 600 Series permits direct interface with low voltage, solid state controls such as programmable controllers and electromechanical relay loads. All sensors are polyurethane or epoxy encapsulated and are provided with a mounting bracket, jam nuts, and 6 feet of cable. The sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the oscillator circuit. This low amplitude condition causes the solid state output from the sensor to switch. When the target moves away from the sensing face of the switch, the oscillator regenerates and the switch returns to its normal state.
Datasheet
Description
600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz • LED operation indicator on all models 600 Series Proximity Sensors are active digital sensing devices that generate one pulse per pass of an actuating target within their sensing field. No direct contact with target material is necessary. Each sensor is entirely solid state with no moving parts to wear out. The wide range of supply voltages to the 600 Series permits direct interface with low voltage, solid state controls such as programmable controllers and electromechanical relay loads. All sensors are polyurethane or epoxy encapsulated and are provided with a mounting bracket, jam nuts, and 6 feet of cable. The sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the oscillator circuit. This low amplitude condition causes the solid state output from the sensor to switch. When the target moves away from the sensing face of the switch, the oscillator regenerates and the switch returns to its normal state.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18mm Unshielded Proximity Sensor - 618 - Electro-Sensors, Inc.
Minnetonka, MN, USA
18mm Unshielded Proximity Sensor
618
18mm Unshielded Proximity Sensor 618
600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz • LED operation indicator on all models 600 Series Proximity Sensors are active digital sensing devices that generate one pulse per pass of an actuating target within their sensing field. No direct contact with target material is necessary. Each sensor is entirely solid state with no moving parts to wear out. The wide range of supply voltages to the 600 Series permits direct interface with low voltage, solid state controls such as programmable controllers and electromechanical relay loads. All sensors are polyurethane or epoxy encapsulated and are provided with a mounting bracket, jam nuts, and 6 feet of cable. The sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the oscillator circuit. This low amplitude condition causes the solid state output from the sensor to switch. When the target moves away from the sensing face of the switch, the oscillator regenerates and the switch returns to its normal state.

600 Series Proximity Sensors

Features
• Non-contact sensing
• Solid-state - no moving parts
• Durable corrosion resistant metal housings
• High speed repeatability
• Short-circuit and reverse polarity protection
• Outputs CMOS compatible
• Full output signal down to zero Hz
• LED operation indicator on all models

600 Series Proximity Sensors are active digital sensing devices that generate one pulse per pass of an actuating target within their sensing field. No direct contact with target material is necessary. Each sensor is entirely solid state with no moving parts to wear out. The wide range of supply voltages to the 600 Series permits direct interface with low voltage, solid state controls such as programmable controllers and electromechanical relay loads. All sensors are polyurethane or epoxy encapsulated and are provided with a mounting bracket, jam nuts, and 6 feet of cable.

The sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the oscillator circuit. This low amplitude condition causes the solid state output from the sensor to switch. When the target moves away from the sensing face of the switch, the oscillator regenerates and the switch returns to its normal state.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Proximity Sensors
Product Number 618
Product Name 18mm Unshielded Proximity Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3900 inch (9.91 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092551 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 inch (20 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details