Electro-Sensors, Inc. Rotary Shaft Encoder 380 Std & Quad

Description
#380 and #470 Rotary Shaft Encoders Features • Ideal for use on slow speed applications • Multiple mounting configurations for easy installation • Wide variety of pulse per revolution counts • Traction wheel assembly available The #380 Encoder is a standard industrial grade encoder available with single channel or quadrature output. The #470 Encoder has a size 25 heavy-duty industrial housing with rugged sealed ball bearings and an anti-backlash flexible shaft coupling to isolate the internal high precision encoder from both axial and radial shaft loading. The #470 Encoder supplies a quadrature output with an index pulse, and optional line driver output. Rotary Shaft Encoders are ideal for use on any rotating shaft to provide a digital output signal to tachometers, counters, speed switches, motor controls, or anything requiring a pulse input. Flexible shaft couplings are available as an option to compensate for shaft misalignment, and are recommended for most applications. Rotary Shaft Encoders convert shaft rotation into square wave output pulses. They provide an accurate means of transmitting actual speed information for detecting rate, position, or direction of rotation. The shaft encoder produces an output signal by rotating a disc with clear and opaque segments between a light emitting diode and a photo-transistor sensor. The output signal from the encoder is then converted into a square wave signal by an internal squaring circuit. The number of output pulses per shaft revolution is determined by the number of clear and opaque segments on the disc. Quadrature (bi-directional) models have a second LED and sensor positioned 90-degrees apart to produce two square wave signals.
Datasheet
Description
#380 and #470 Rotary Shaft Encoders Features • Ideal for use on slow speed applications • Multiple mounting configurations for easy installation • Wide variety of pulse per revolution counts • Traction wheel assembly available The #380 Encoder is a standard industrial grade encoder available with single channel or quadrature output. The #470 Encoder has a size 25 heavy-duty industrial housing with rugged sealed ball bearings and an anti-backlash flexible shaft coupling to isolate the internal high precision encoder from both axial and radial shaft loading. The #470 Encoder supplies a quadrature output with an index pulse, and optional line driver output. Rotary Shaft Encoders are ideal for use on any rotating shaft to provide a digital output signal to tachometers, counters, speed switches, motor controls, or anything requiring a pulse input. Flexible shaft couplings are available as an option to compensate for shaft misalignment, and are recommended for most applications. Rotary Shaft Encoders convert shaft rotation into square wave output pulses. They provide an accurate means of transmitting actual speed information for detecting rate, position, or direction of rotation. The shaft encoder produces an output signal by rotating a disc with clear and opaque segments between a light emitting diode and a photo-transistor sensor. The output signal from the encoder is then converted into a square wave signal by an internal squaring circuit. The number of output pulses per shaft revolution is determined by the number of clear and opaque segments on the disc. Quadrature (bi-directional) models have a second LED and sensor positioned 90-degrees apart to produce two square wave signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Shaft Encoder - 380 Std & Quad - Electro-Sensors, Inc.
Minnetonka, MN, USA
Rotary Shaft Encoder
380 Std & Quad
Rotary Shaft Encoder 380 Std & Quad
#380 and #470 Rotary Shaft Encoders Features • Ideal for use on slow speed applications • Multiple mounting configurations for easy installation • Wide variety of pulse per revolution counts • Traction wheel assembly available The #380 Encoder is a standard industrial grade encoder available with single channel or quadrature output. The #470 Encoder has a size 25 heavy-duty industrial housing with rugged sealed ball bearings and an anti-backlash flexible shaft coupling to isolate the internal high precision encoder from both axial and radial shaft loading. The #470 Encoder supplies a quadrature output with an index pulse, and optional line driver output. Rotary Shaft Encoders are ideal for use on any rotating shaft to provide a digital output signal to tachometers, counters, speed switches, motor controls, or anything requiring a pulse input. Flexible shaft couplings are available as an option to compensate for shaft misalignment, and are recommended for most applications. Rotary Shaft Encoders convert shaft rotation into square wave output pulses. They provide an accurate means of transmitting actual speed information for detecting rate, position, or direction of rotation. The shaft encoder produces an output signal by rotating a disc with clear and opaque segments between a light emitting diode and a photo-transistor sensor. The output signal from the encoder is then converted into a square wave signal by an internal squaring circuit. The number of output pulses per shaft revolution is determined by the number of clear and opaque segments on the disc. Quadrature (bi-directional) models have a second LED and sensor positioned 90-degrees apart to produce two square wave signals.

#380 and #470 Rotary Shaft Encoders

Features
• Ideal for use on slow speed applications
• Multiple mounting configurations for easy installation
• Wide variety of pulse per revolution counts
• Traction wheel assembly available

The #380 Encoder is a standard industrial grade encoder available with single channel or quadrature output. The #470 Encoder has a size 25 heavy-duty industrial housing with rugged sealed ball bearings and an anti-backlash flexible shaft coupling to isolate the internal high precision encoder from both axial and radial shaft loading. The #470 Encoder supplies a quadrature output with an index pulse, and optional line driver output.

Rotary Shaft Encoders are ideal for use on any rotating shaft to provide a digital output signal to tachometers, counters, speed switches, motor controls, or anything requiring a pulse input. Flexible shaft couplings are available as an option to compensate for shaft misalignment, and are recommended for most applications.

Rotary Shaft Encoders convert shaft rotation into square wave output pulses. They provide an accurate means of transmitting actual speed information for detecting rate, position, or direction of rotation. The shaft encoder produces an output signal by rotating a disc with clear and opaque segments between a light emitting diode and a photo-transistor sensor. The output signal from the encoder is then converted into a square wave signal by an internal squaring circuit. The number of output pulses per shaft revolution is determined by the number of clear and opaque segments on the disc. Quadrature (bi-directional) models have a second LED and sensor positioned 90-degrees apart to produce two square wave signals.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Rotary Encoders
Product Number 380 Std & Quad
Product Name Rotary Shaft Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature (optional feature); Single Channel; Pulse & Direction
Output Signal Square Wave
Counts / Revolution 1 to 1270 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details
Incremental Rotary Encoder - Model 225A/Q Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature; Single Channel
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1037682-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 360 (counts/revolution)
View Details