Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL TEST PROBES
ELECTRO PJP
405-IEC-BL -- TEST PROBES
Electro PJP
Test Probes
405-IEC-Bl
Description
Electro PJP 405-IEC-Bl Test Probe
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Electro PJP 405-IEC-Bl Test Probe
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Test Probes
2639168
Test Probes
2639168
Electro PJP 405-IEC-Bl Test Probe
Electro PJP 405-IEC-Bl Test Probe
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electrical Test Probes
Product Number
2639168
Product Name
Test Probes
Operating Temperature
-20 C (-4 F)
Unlock Full Specs
to access all available technical data
Similar Products
KRYTAR, Inc.
Coaxial in-line Power Sensor
9540A
Specs
Probe Type
Power Sensor
Probe Technology
Passive
Attenuation Factor
1X
View Details
E-Z-HOOK, a division of Tektest, Inc.
XL1 Mini-Hook to Meter Pin Plug, 22 AWG PVC Test Lead
206XL1
Specs
Probe Type
Voltage
Probe Technology
Passive
Attenuation Factor
1X
View Details
TPS Elektronik GmbH
Measuring Equipment / Voltage Probe
voltage-proble-dp3000-28057
Specs
Probe Type
Voltage
Bandwidth
100 MHz
Voltage Rating
300 volts
View Details
RS Components, Ltd.
Test Leads
2222641
Specs
Approvals
RoHS Compliant
View Details