Electro PJP Test Leads 225420

Description
Electro PJP 2710-IEC-100N Plug
Request a Quote
Description
Electro PJP 2710-IEC-100N Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 2855961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
2855961
Test Leads 2855961
Electro PJP 2710-IEC-100N Plug

Electro PJP 2710-IEC-100N Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Test Probes
Product Number 2855961
Product Name Test Leads
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Deluxe XEL Automotive Test Kit, Silicone Leads - 3605 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Current Clamps - 2048332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Plug
Approvals RoHS Compliant
View Details