Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL SHAPES AND STOCK
ELECTRO PJP
2223SMOOTH -- METAL BARS & METAL RODS
Electro PJP
Metal Bars & Metal Rods
2223Smooth
Description
ground rod, smooth, d12mm length 41 cm,
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ground rod, smooth, d12mm length 41 cm,
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Metal Bars & Metal Rods
2639092
Metal Bars & Metal Rods
2639092
ground rod, smooth, d12mm length 41 cm,
ground rod, smooth, d12mm length 41 cm,
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal Shapes and Stock
Product Number
2639092
Product Name
Metal Bars & Metal Rods
Length
16.54 inch (420 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Arnold Magnetic Technologies
Precision Thin Nickel Irons & Soft Magnetics
Specs
Type
Nickel
Shape / Form
Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features
Soft Magnetic Alloy
View Details
Isabellenhutte USA
Resistance Alloy
RESISTHERM®
Specs
Type
Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features
Heat Resistant
Processing, Temper & Finish
Annealed; Enameled
View Details
Eagle Stainless Tube & Fabrication, Inc.
Hypodermic Tubing
Specs
Type
Stainless; T304, T316
Shape / Form
Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features
Corrosion Resistant; Specialty
View Details
RS Components, Ltd.
Metal Sheets
136177
Specs
Thickness
0.0394 inch (1 mm)
Width / OD
3.94 inch (100 mm)
Length
3.94 inch (100 mm)
View Details