Electro Optical Components, Inc. FluoSens Lumalytix ESMO30-DH-1001

Description
Dermagnostix has developed a small, easy to use FluoSens Fluorescence Measurement System, which is extremely sensitive, robust and affordable! The FluoSens systems use modern microsystems technology, state of the art LED and filter technology. They also use highly integrated embedded systems. The result is a fluorescence detector that can be used for mobile measurement systems or integrated into systems for online process monitoring (e.g. in production lines or labs). Fluorescence is a special form of luminescence, an optical phenomenon in cold bodies, in which a molecule absorbs a high-energy photon, and reemits this light at a lower-energy or longer-wavelength. The term fluorescence is named after the mineral calcium fluoride, which has been seen to exhibit this phenomenon. Play 00:00 -03:23 Mute Settings PIPDownloadEnter fullscreen Play FluoSens: supports simultaneous coaxial excitation and detection of two fluorescent dyes and offer high sensitivity, down to picomolar concentrations, across a broad range of applications in both fluorescence and reflectance modes, easily integrates into optical benches, in-line or on-line systems, and can be used with fluids or solid surfaces without direct contact, is fully customizable as well, offering a large range of wavelengths, measuring distances, and communication interfaces amongst others, can either be used with our free measuring software or programmed individually, is equipped with low-noise, long-term stable sensors and optimized with filters and excitation sources for all configurations in the UV-to-IR range.
Request a Quote Datasheet
Description
Dermagnostix has developed a small, easy to use FluoSens Fluorescence Measurement System, which is extremely sensitive, robust and affordable! The FluoSens systems use modern microsystems technology, state of the art LED and filter technology. They also use highly integrated embedded systems. The result is a fluorescence detector that can be used for mobile measurement systems or integrated into systems for online process monitoring (e.g. in production lines or labs). Fluorescence is a special form of luminescence, an optical phenomenon in cold bodies, in which a molecule absorbs a high-energy photon, and reemits this light at a lower-energy or longer-wavelength. The term fluorescence is named after the mineral calcium fluoride, which has been seen to exhibit this phenomenon. Play 00:00 -03:23 Mute Settings PIPDownloadEnter fullscreen Play FluoSens: supports simultaneous coaxial excitation and detection of two fluorescent dyes and offer high sensitivity, down to picomolar concentrations, across a broad range of applications in both fluorescence and reflectance modes, easily integrates into optical benches, in-line or on-line systems, and can be used with fluids or solid surfaces without direct contact, is fully customizable as well, offering a large range of wavelengths, measuring distances, and communication interfaces amongst others, can either be used with our free measuring software or programmed individually, is equipped with low-noise, long-term stable sensors and optimized with filters and excitation sources for all configurations in the UV-to-IR range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FluoSens Lumalytix - ESMO30-DH-1001 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
FluoSens Lumalytix
ESMO30-DH-1001
FluoSens Lumalytix ESMO30-DH-1001
Dermagnostix has developed a small, easy to use FluoSens Fluorescence Measurement System, which is extremely sensitive, robust and affordable! The FluoSens systems use modern microsystems technology, state of the art LED and filter technology. They also use highly integrated embedded systems. The result is a fluorescence detector that can be used for mobile measurement systems or integrated into systems for online process monitoring (e.g. in production lines or labs). Fluorescence is a special form of luminescence, an optical phenomenon in cold bodies, in which a molecule absorbs a high-energy photon, and reemits this light at a lower-energy or longer-wavelength. The term fluorescence is named after the mineral calcium fluoride, which has been seen to exhibit this phenomenon. Play 00:00 -03:23 Mute Settings PIPDownloadEnter fullscreen Play FluoSens: supports simultaneous coaxial excitation and detection of two fluorescent dyes and offer high sensitivity, down to picomolar concentrations, across a broad range of applications in both fluorescence and reflectance modes, easily integrates into optical benches, in-line or on-line systems, and can be used with fluids or solid surfaces without direct contact, is fully customizable as well, offering a large range of wavelengths, measuring distances, and communication interfaces amongst others, can either be used with our free measuring software or programmed individually, is equipped with low-noise, long-term stable sensors and optimized with filters and excitation sources for all configurations in the UV-to-IR range.

Dermagnostix has developed a small, easy to use FluoSens Fluorescence Measurement System, which is extremely sensitive, robust and affordable! The FluoSens systems use modern microsystems technology, state of the art LED and filter technology. They also use highly integrated embedded systems. The result is a fluorescence detector that can be used for mobile measurement systems or integrated into systems for online process monitoring (e.g. in production lines or labs).

Fluorescence is a special form of luminescence, an optical phenomenon in cold bodies, in which a molecule absorbs a high-energy photon, and reemits this light at a lower-energy or longer-wavelength. The term fluorescence is named after the mineral calcium fluoride, which has been seen to exhibit this phenomenon.

Play 00:00 -03:23 Mute Settings PIPDownloadEnter fullscreen Play

FluoSens:

  • supports simultaneous coaxial excitation and detection of two fluorescent dyes and offer high sensitivity, down to picomolar concentrations, across a broad range of applications in both fluorescence and reflectance modes,
  • easily integrates into optical benches, in-line or on-line systems, and can be used with fluids or solid surfaces without direct contact,
  • is fully customizable as well, offering a large range of wavelengths, measuring distances, and communication interfaces amongst others,
  • can either be used with our free measuring software or programmed individually,
  • is equipped with low-noise, long-term stable sensors and optimized with filters and excitation sources for all configurations in the UV-to-IR range.
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Fluorometers
Product Number ESMO30-DH-1001
Product Name FluoSens Lumalytix
Spectral Range 460 to 980 nm (4600 to 9800 Å)
Unlock Full Specs
to access all available technical data