Electro-Metrics Corp. DC Power Supply EMS30-33

Description
The EMS30-33 is a used 1000 Watt DC Power Supply from Electrometrics.Suppl ies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Rated Power (Watts): 1000 Output Voltage (Volts): 0-30 Output Current (Amps): 0-33 Output Ripple (mV) p-p Carrier: 75 The EMS30-33 is a high power switch mode AC to DC power supply for applications where high efficiency, precise regulation and a high degree of packing density and light weight are required. This series of high frequency switching power supplies is designed to operate as a source of constant current/constant voltage with automatic crossover. All EMS Power Supplies are fully programmable via an analog programming or (optional) RSTL digital interface, allowing for systems integration to meet your specific requirements.
Description
The EMS30-33 is a used 1000 Watt DC Power Supply from Electrometrics.Suppl ies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Rated Power (Watts): 1000 Output Voltage (Volts): 0-30 Output Current (Amps): 0-33 Output Ripple (mV) p-p Carrier: 75 The EMS30-33 is a high power switch mode AC to DC power supply for applications where high efficiency, precise regulation and a high degree of packing density and light weight are required. This series of high frequency switching power supplies is designed to operate as a source of constant current/constant voltage with automatic crossover. All EMS Power Supplies are fully programmable via an analog programming or (optional) RSTL digital interface, allowing for systems integration to meet your specific requirements.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - EMS30-33 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
EMS30-33
DC Power Supply EMS30-33
The EMS30-33 is a used 1000 Watt DC Power Supply from Electrometrics.Suppl ies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Rated Power (Watts): 1000 Output Voltage (Volts): 0-30 Output Current (Amps): 0-33 Output Ripple (mV) p-p Carrier: 75 The EMS30-33 is a high power switch mode AC to DC power supply for applications where high efficiency, precise regulation and a high degree of packing density and light weight are required. This series of high frequency switching power supplies is designed to operate as a source of constant current/constant voltage with automatic crossover. All EMS Power Supplies are fully programmable via an analog programming or (optional) RSTL digital interface, allowing for systems integration to meet your specific requirements.

The EMS30-33 is a used 1000 Watt DC Power Supply from Electrometrics.Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Rated Power (Watts): 1000
  • Output Voltage (Volts): 0-30
  • Output Current (Amps): 0-33
  • Output Ripple (mV) p-p Carrier: 75

The EMS30-33 is a high power switch mode AC to DC power supply for applications where high efficiency, precise regulation and a high degree of packing density and light weight are required. This series of high frequency switching power supplies is designed to operate as a source of constant current/constant voltage with automatic crossover. All EMS Power Supplies are fully programmable via an analog programming or (optional) RSTL digital interface, allowing for systems integration to meet your specific requirements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number EMS30-33
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 402L-2KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details