Federal Pacific Molded Case Circuit Breaker NE113020

Description
MOLDED CASE CIRCUIT BREAKER, TYPE NE, 1 POLE, 1 PHASE, 20 AMP, 120 VAC, 14 KA@120V, STANDARD INTERRUPTING CAPACITY, BOLT-ON, COMPLETE WITH NON-INTERCHANGEABLE TRIP, LI - LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS, AND LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
MOLDED CASE CIRCUIT BREAKER, TYPE NE, 1 POLE, 1 PHASE, 20 AMP, 120 VAC, 14 KA@120V, STANDARD INTERRUPTING CAPACITY, BOLT-ON, COMPLETE WITH NON-INTERCHANGEABLE TRIP, LI - LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS, AND LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 17857228 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
17857228
Molded Case Circuit Breaker 17857228
MOLDED CASE CIRCUIT BREAKER, TYPE NE, 1 POLE, 1 PHASE, 20 AMP, 120 VAC, 14 KA@120V, STANDARD INTERRUPTING CAPACITY, BOLT-ON, COMPLETE WITH NON-INTERCHANGEABLE TRIP, LI - LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS, AND LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, TYPE NE, 1 POLE, 1 PHASE, 20 AMP, 120 VAC, 14 KA@120V, STANDARD INTERRUPTING CAPACITY, BOLT-ON, COMPLETE WITH NON-INTERCHANGEABLE TRIP, LI - LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS, AND LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 17857228
Product Name Molded Case Circuit Breaker
Rated AC Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2845805 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
View Details
3 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D30DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-1-1-66-4-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details