Federal Pacific Thermal Overload/Heater F13.0

Description
OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 38073875 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
38073875
Thermal Overload/Heater 38073875
OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 38073875
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 6-1904123-6 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
Motor Starters - 206143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
IEC 12 A Contactor - 100-C12KJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
0.63A Manual Motor Starters - MMS-32H-0.63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details