Federal Pacific Thermal Overload/Heater F.71

Description
THERMAL OVERLOAD, 0.71AMP, . FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD, 0.71AMP, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 101598667 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
101598667
Thermal Overload/Heater 101598667
THERMAL OVERLOAD, 0.71AMP, . FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD, 0.71AMP, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 101598667
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KN01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
63A Manual Motor Starters - MMS-100H-63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details