Electro Kinetic Technologies PONY EXPRESS Model 1050-HL

Description
The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for repositioning and lowering. MODEL 1050-HL • Manual hydraulic lift • Front wheel transaxle drive system • Non-marking tires • Variable speed control • Horn, key switch, emergency stop • (2) 33 AH, 12 volt, maintenance free batteries • Automatic dynamic braking • Built-in battery charger SPECIFICATIONS Usable Platform Length: 39.5" (1005 mm) Usable Platform Width: 23" (585 mm) Raised Height: 43" (1095 mm) Lowered Height: 16" (405 mm) Weight Capacity: 1000 lbs (450 kg) Incline Rating: 6° Speed: 0-2.6 MPH (0-4.2 km/hr) Electrical: 90-130 VAC, 50/60Hz
Datasheet
Description
The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for repositioning and lowering. MODEL 1050-HL • Manual hydraulic lift • Front wheel transaxle drive system • Non-marking tires • Variable speed control • Horn, key switch, emergency stop • (2) 33 AH, 12 volt, maintenance free batteries • Automatic dynamic braking • Built-in battery charger SPECIFICATIONS Usable Platform Length: 39.5" (1005 mm) Usable Platform Width: 23" (585 mm) Raised Height: 43" (1095 mm) Lowered Height: 16" (405 mm) Weight Capacity: 1000 lbs (450 kg) Incline Rating: 6° Speed: 0-2.6 MPH (0-4.2 km/hr) Electrical: 90-130 VAC, 50/60Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PONY EXPRESS - Model 1050-HL - Electro Kinetic Technologies
Germantown, WI, USA
PONY EXPRESS
Model 1050-HL
PONY EXPRESS Model 1050-HL
The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for repositioning and lowering. MODEL 1050-HL • Manual hydraulic lift • Front wheel transaxle drive system • Non-marking tires • Variable speed control • Horn, key switch, emergency stop • (2) 33 AH, 12 volt, maintenance free batteries • Automatic dynamic braking • Built-in battery charger SPECIFICATIONS Usable Platform Length: 39.5" (1005 mm) Usable Platform Width: 23" (585 mm) Raised Height: 43" (1095 mm) Lowered Height: 16" (405 mm) Weight Capacity: 1000 lbs (450 kg) Incline Rating: 6° Speed: 0-2.6 MPH (0-4.2 km/hr) Electrical: 90-130 VAC, 50/60Hz

The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for repositioning and lowering.

MODEL 1050-HL
• Manual hydraulic lift
• Front wheel transaxle drive system
• Non-marking tires
• Variable speed control
• Horn, key switch, emergency stop
• (2) 33 AH, 12 volt, maintenance free batteries
• Automatic dynamic braking
• Built-in battery charger

SPECIFICATIONS
Usable Platform Length: 39.5" (1005 mm)
Usable Platform Width: 23" (585 mm)
Raised Height: 43" (1095 mm)
Lowered Height: 16" (405 mm)
Weight Capacity: 1000 lbs (450 kg)
Incline Rating: 6°
Speed: 0-2.6 MPH (0-4.2 km/hr)
Electrical: 90-130 VAC, 50/60Hz

Supplier's Site Datasheet

Technical Specifications

  Electro Kinetic Technologies
Product Category Lifts
Product Number Model 1050-HL
Product Name PONY EXPRESS
Tires Solid
Capacity 1000 lbs (454 kg)
Lift Travel 27 inch (686 mm)
Width 23 inch (584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - F23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Heavy Duty Single Scissor Lift Table - HDEW-1024 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 24 inch (610 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details