This powerful 50 watt halogen lamp combined with an anodized reflector produces a concentrated, evenly-spread, brilliant white light over work surfaces. The compact 3" × 4" moisture-resistant metal shade and on/off switch are sealed to protect against dust and moisture. The sturdy flexible gooseneck with an overall 30" reach, adjusts to direct light where needed. Mounting options include clamp-on, for surfaces up to 13⁄4" thick, 90lb pull magnetic base or direct mounting base with hardware. Rated NEMA 13, this light comes complete with bulb and 7 ft cord with plug-in transformer. 3 year warranty. Made in USA.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 70103797 |
| Product Name | 50 WATT ALPHA HALOGEN 30IN REACH MAGNETIC MOUNT, MOISTURE RESISTANT, BLACK |