Electrix, Inc. Lamp; Halgoen; Magnetic; 25 in.; 3; 9 ft.; 12 V; Glass UVB Filter 7305 BLACK

Description
Electrix Halogen MR-16 Power Magnitix Lamp, 25 in. Reachability Powerful magnetic base for instant attachment to any metal surface-vertical or horizontal 20 W halgoen lamp provides brilliant white light delivered exactly where needed (700 footcandles) Safe 12 V transformer integrated in base Bright, White Halogen Light Can Be Directed Exactly Where Needed Compact 3" × 3" Diameter Shade with Protective Glass Lens for Lamp 4,000 Hour Life, 20 Watt Halogen MR-16 Lamp (Included) 25" Industrial Grade Gooseneck Will Flex and Maintain Any Desired Position Comes with 9’ Long 3 Conductor Cord Made in USA, UL Listed; Available in Black
Description
Electrix Halogen MR-16 Power Magnitix Lamp, 25 in. Reachability Powerful magnetic base for instant attachment to any metal surface-vertical or horizontal 20 W halgoen lamp provides brilliant white light delivered exactly where needed (700 footcandles) Safe 12 V transformer integrated in base Bright, White Halogen Light Can Be Directed Exactly Where Needed Compact 3" × 3" Diameter Shade with Protective Glass Lens for Lamp 4,000 Hour Life, 20 Watt Halogen MR-16 Lamp (Included) 25" Industrial Grade Gooseneck Will Flex and Maintain Any Desired Position Comes with 9’ Long 3 Conductor Cord Made in USA, UL Listed; Available in Black

Suppliers

Company
Product
Description
Supplier Links
Lamp; Halgoen; Magnetic; 25 in.; 3; 9 ft.; 12 V; Glass UVB Filter - 70103822 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp; Halgoen; Magnetic; 25 in.; 3; 9 ft.; 12 V; Glass UVB Filter
70103822
Lamp; Halgoen; Magnetic; 25 in.; 3; 9 ft.; 12 V; Glass UVB Filter 70103822
Electrix Halogen MR-16 Power Magnitix Lamp, 25 in. Reachability Powerful magnetic base for instant attachment to any metal surface-vertical or horizontal 20 W halgoen lamp provides brilliant white light delivered exactly where needed (700 footcandles) Safe 12 V transformer integrated in base Bright, White Halogen Light Can Be Directed Exactly Where Needed Compact 3" × 3" Diameter Shade with Protective Glass Lens for Lamp 4,000 Hour Life, 20 Watt Halogen MR-16 Lamp (Included) 25" Industrial Grade Gooseneck Will Flex and Maintain Any Desired Position Comes with 9’ Long 3 Conductor Cord Made in USA, UL Listed; Available in Black

Electrix Halogen MR-16 Power Magnitix Lamp, 25 in. Reachability

  • Powerful magnetic base for instant attachment to any metal surface-vertical or horizontal
  • 20 W halgoen lamp provides brilliant white light delivered exactly where needed (700 footcandles)
  • Safe 12 V transformer integrated in base
  • Bright, White Halogen Light Can Be Directed Exactly Where Needed
  • Compact 3" × 3" Diameter Shade with Protective Glass Lens for Lamp
  • 4,000 Hour Life, 20 Watt Halogen MR-16 Lamp (Included)
  • 25" Industrial Grade Gooseneck Will Flex and Maintain Any Desired Position
  • Comes with 9’ Long 3 Conductor Cord
  • Made in USA, UL Listed; Available in Black
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Halogen Lamps
Product Number 70103822
Product Name Lamp; Halgoen; Magnetic; 25 in.; 3; 9 ft.; 12 V; Glass UVB Filter
Unlock Full Specs
to access all available technical data