Chromalox Freeze Protection Panel WeatherTrace WTP/WTPM

Description
Standard Nema 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 15, 25, 30, and 40 Amp Single-pole and Double-pole 30mA Ground Fault Thermal-Magnetic Circuit Breakers Voltage Options: • 208/120 VAC 3-Phase, 4-Wire • 240/120 VAC Single Phase, 3-Wire • 480/277 VAC 3-Phase, 4-Wire 50 to 250 Amp Main Breaker Ambient and Line Sensing Control Enclosure Heater Options for Condensation Prevention or Freeze Protection on Outdoor Installations UL and cUL Third Party Approvals
Datasheet
Description
Standard Nema 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 15, 25, 30, and 40 Amp Single-pole and Double-pole 30mA Ground Fault Thermal-Magnetic Circuit Breakers Voltage Options: • 208/120 VAC 3-Phase, 4-Wire • 240/120 VAC Single Phase, 3-Wire • 480/277 VAC 3-Phase, 4-Wire 50 to 250 Amp Main Breaker Ambient and Line Sensing Control Enclosure Heater Options for Condensation Prevention or Freeze Protection on Outdoor Installations UL and cUL Third Party Approvals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freeze Protection Panel - WeatherTrace WTP/WTPM - Chromalox
Pittsburgh, PA, United States
Freeze Protection Panel
WeatherTrace WTP/WTPM
Freeze Protection Panel WeatherTrace WTP/WTPM
Standard Nema 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 15, 25, 30, and 40 Amp Single-pole and Double-pole 30mA Ground Fault Thermal-Magnetic Circuit Breakers Voltage Options: • 208/120 VAC 3-Phase, 4-Wire • 240/120 VAC Single Phase, 3-Wire • 480/277 VAC 3-Phase, 4-Wire 50 to 250 Amp Main Breaker Ambient and Line Sensing Control Enclosure Heater Options for Condensation Prevention or Freeze Protection on Outdoor Installations UL and cUL Third Party Approvals

Standard Nema 4 Enclosures

NEMA 4X Stainless Steel Enclosure Option

Hand/Off/Auto Selector Switch

15, 25, 30, and 40 Amp Single-pole and Double-pole 30mA Ground Fault Thermal-Magnetic Circuit Breakers

Voltage Options:

• 208/120 VAC 3-Phase, 4-Wire

• 240/120 VAC Single Phase, 3-Wire

• 480/277 VAC 3-Phase, 4-Wire

50 to 250 Amp Main Breaker

Ambient and Line Sensing Control

Enclosure Heater Options for Condensation Prevention or Freeze Protection on Outdoor Installations

UL and cUL Third Party Approvals

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Control Panels
Product Number WeatherTrace WTP/WTPM
Product Name Freeze Protection Panel
Panel Type Freeze Protection
Panel Operation Electrical
Display Type No Display
Secondary Applications Industrial
Agency Approvals UL; cUL
Unlock Full Specs
to access all available technical data

Similar Products

Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details
Temperature Control Panels - WATTCO™ - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Open / Close Push Button Control Panel - Model PBOC-10 - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details