Chromalox MaxPac SCR Power Controller MaxPac IP - Single Phase SCR Power Pak

Description
MaxPac SCR Controllers The MaxPac Series is specifically designed for the OEM market. The plug-in options, flexible I/O power wiring, space saving footprint, optional lug kits, I2t fusing and universal approvals make it an excellent candidate for your product. Chromalox’s exclusive DOT (Demand Oriented Transfer) firing switches the fewest number of cycles to provide the most precise zero crossover control. At 50% output the unit’s output alternates between three electrical cycles on and three cycles off. At 51% the output continues with three cycles on / three cycles off and gradually integrates three extra “on” cycle for the additional one percent. With the exception of phase angle firing, DOT firing is the most precise method of SCR control. DOT firing is preferred in many applications because phase angle firing creates unwanted RFI. DOT is excellent for applications where consistent heater/process temperature control is critical. MaxPac IP - Single Phase SCR Power Pak The Chromalox Model MaxPac IP utilizes Phase Angle firing to modulate power to an inductive or resistive load. Phase Angle control has the advantage of proportioning every cycle thereby providing very fine resolution of power. Fast responding loads in which the resistance changes as a function of temperature are excellent candidates for Phase Angle control. The MaxPac Soft Start feature assures that the load power is gradually increased from zero to the value set by the command signal in the event of a power interruption. In addition, the Soft Start feature, optional Current Limit is used to protect the load, fuses, SCR controller, and the total system from large surge currents that could occur at startup. Chromalox MaxPac offers separate and adjustable Zero, Gain, Manual Bias, and Current Limit potentiometers for ease of calibration. Screw type plug-in connectors for input signals, remote shutdown, and optional Remote Manual Bias are standard for easy customer interface.
Datasheet
Description
MaxPac SCR Controllers The MaxPac Series is specifically designed for the OEM market. The plug-in options, flexible I/O power wiring, space saving footprint, optional lug kits, I2t fusing and universal approvals make it an excellent candidate for your product. Chromalox’s exclusive DOT (Demand Oriented Transfer) firing switches the fewest number of cycles to provide the most precise zero crossover control. At 50% output the unit’s output alternates between three electrical cycles on and three cycles off. At 51% the output continues with three cycles on / three cycles off and gradually integrates three extra “on” cycle for the additional one percent. With the exception of phase angle firing, DOT firing is the most precise method of SCR control. DOT firing is preferred in many applications because phase angle firing creates unwanted RFI. DOT is excellent for applications where consistent heater/process temperature control is critical. MaxPac IP - Single Phase SCR Power Pak The Chromalox Model MaxPac IP utilizes Phase Angle firing to modulate power to an inductive or resistive load. Phase Angle control has the advantage of proportioning every cycle thereby providing very fine resolution of power. Fast responding loads in which the resistance changes as a function of temperature are excellent candidates for Phase Angle control. The MaxPac Soft Start feature assures that the load power is gradually increased from zero to the value set by the command signal in the event of a power interruption. In addition, the Soft Start feature, optional Current Limit is used to protect the load, fuses, SCR controller, and the total system from large surge currents that could occur at startup. Chromalox MaxPac offers separate and adjustable Zero, Gain, Manual Bias, and Current Limit potentiometers for ease of calibration. Screw type plug-in connectors for input signals, remote shutdown, and optional Remote Manual Bias are standard for easy customer interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MaxPac SCR Power Controller - MaxPac IP - Single Phase SCR Power Pak - Chromalox
Pittsburgh, PA, United States
MaxPac SCR Power Controller
MaxPac IP - Single Phase SCR Power Pak
MaxPac SCR Power Controller MaxPac IP - Single Phase SCR Power Pak
MaxPac SCR Controllers The MaxPac Series is specifically designed for the OEM market. The plug-in options, flexible I/O power wiring, space saving footprint, optional lug kits, I2t fusing and universal approvals make it an excellent candidate for your product. Chromalox’s exclusive DOT (Demand Oriented Transfer) firing switches the fewest number of cycles to provide the most precise zero crossover control. At 50% output the unit’s output alternates between three electrical cycles on and three cycles off. At 51% the output continues with three cycles on / three cycles off and gradually integrates three extra “on” cycle for the additional one percent. With the exception of phase angle firing, DOT firing is the most precise method of SCR control. DOT firing is preferred in many applications because phase angle firing creates unwanted RFI. DOT is excellent for applications where consistent heater/process temperature control is critical. MaxPac IP - Single Phase SCR Power Pak The Chromalox Model MaxPac IP utilizes Phase Angle firing to modulate power to an inductive or resistive load. Phase Angle control has the advantage of proportioning every cycle thereby providing very fine resolution of power. Fast responding loads in which the resistance changes as a function of temperature are excellent candidates for Phase Angle control. The MaxPac Soft Start feature assures that the load power is gradually increased from zero to the value set by the command signal in the event of a power interruption. In addition, the Soft Start feature, optional Current Limit is used to protect the load, fuses, SCR controller, and the total system from large surge currents that could occur at startup. Chromalox MaxPac offers separate and adjustable Zero, Gain, Manual Bias, and Current Limit potentiometers for ease of calibration. Screw type plug-in connectors for input signals, remote shutdown, and optional Remote Manual Bias are standard for easy customer interface.

MaxPac SCR Controllers

The MaxPac Series is specifically designed for the OEM market. The plug-in options, flexible I/O power wiring, space saving footprint, optional lug kits, I2t fusing and universal approvals make it an excellent candidate for your product.

Chromalox’s exclusive DOT (Demand Oriented Transfer) firing switches the fewest number of cycles to provide the most precise zero crossover control. At 50% output the unit’s output alternates between three electrical cycles on and three cycles off. At 51% the output continues with three cycles on / three cycles off and gradually integrates three extra “on” cycle for the additional one percent. With the exception of phase angle firing, DOT firing is the most precise method of SCR control. DOT firing is preferred in many applications because phase angle firing creates unwanted RFI. DOT is excellent for applications where consistent heater/process temperature control is critical.

MaxPac IP - Single Phase SCR Power Pak

The Chromalox Model MaxPac IP utilizes Phase Angle firing to modulate power to an inductive or resistive load. Phase Angle control has the advantage of proportioning every cycle thereby providing very fine resolution of power. Fast responding loads in which the resistance changes as a function of temperature are excellent candidates for Phase Angle control. The MaxPac Soft Start feature assures that the load power is gradually increased from zero to the value set by the command signal in the event of a power interruption. In addition, the Soft Start feature, optional Current Limit is used to protect the load, fuses, SCR controller, and the total system from large surge currents that could occur at startup. Chromalox MaxPac offers separate and adjustable Zero, Gain, Manual Bias, and Current Limit potentiometers for ease of calibration. Screw type plug-in connectors for input signals, remote shutdown, and optional Remote Manual Bias are standard for easy customer interface.

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Control Panels
Product Number MaxPac IP - Single Phase SCR Power Pak
Product Name MaxPac SCR Power Controller
Panel Type Power Control
Panel Operation Electrical
Display Type No Display
Control Output Switches
Secondary Applications Industrial; Process Monitoring
Unlock Full Specs
to access all available technical data

Similar Products

Fire Alarm Control Panels - 2300828 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
Conventional - Zones / Alarm Points 4
View Details
Local control stations - local control stations a7 3 zone 2 - BARTEC
Specs
Panel Operation Electrical
Current 160 amps
Voltage 1000 volts
View Details
Remote / Off / Local Control Panel - RL-SL - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details