Chromalox Snow Melting Controller LCD-8

Description
The Snow Switch Model LCD-8 configurable aerial snow melting controller makes automatic snow melting a cost effective alternative in even the smallest applications. Heaters operate at temperatures below the set point, 38°F (3.3°C) default, only when required. The adjustable hold-on period, 3 hours default, continues heater operation after snow stops to ensure complete melting. The LCD-8 controller includes an internal magnetic reed switch used for manual heater cycling, as well as configuring the temperature set point and the hold-on time. The LCD-8 controller operates from either an automatic selecting 100 VAC - 240 VAC or from 24 VAC. These two voltage options combine with the configurable hold-on time and temperature set point to meet the need of a wide number of applications using just two part numbers. It controls heater loads up to 16 Amps resistive or 3 Amps inductive. The operating temperature range extends from -40°F to 140°F (-40°C to 60°C). The redesigned, patent pending, rugged polycarbonate enclosure provides excellent protection at temperature extremes, while allowing snow to shed to prevent iglooing over the moisture sensor. The internal magnetic reed switch allows for both configuration and manual heater operation without the need for external switches, which are susceptible to damage, or the need to open the enclosure. Verifying system functionality after installation or when troubleshooting used to require spray circuit cooler or ice for controller activation. The Sno-Test™ feature eliminates this need by performing a self-test after power application, and operating heaters in a unique pattern for a few seconds. Reading the test results takes only an AC voltmeter or clamp-on ammeter. Automatic Snow and Ice Melting Controller Minimizes Operating Costs Automatic Voltage Selection Operates from 120 Vac – 240 Vac 24 Vac Model Available for Hydronic and Building Automation Applications Adjustable Hold-On Time and Temperature Set Point Provides Flexibility for a Wide Range of Applications Rated for up to 3 Amp Inductive Loads for Pilot Duty Applications and Resistive Loads up to 16 Amps Weather-Resistant NEMA 3R Enclosure Hold-On Timer Continues Heater Operation After Snow Stops to Ensure Complete Melting Sno-Test™ Automatic Testing and Manual Heater Cycle for System Testing Simple Four-Wire Installation C-UL-US Listed for Temperature Regulating Equipment
Description
The Snow Switch Model LCD-8 configurable aerial snow melting controller makes automatic snow melting a cost effective alternative in even the smallest applications. Heaters operate at temperatures below the set point, 38°F (3.3°C) default, only when required. The adjustable hold-on period, 3 hours default, continues heater operation after snow stops to ensure complete melting. The LCD-8 controller includes an internal magnetic reed switch used for manual heater cycling, as well as configuring the temperature set point and the hold-on time. The LCD-8 controller operates from either an automatic selecting 100 VAC - 240 VAC or from 24 VAC. These two voltage options combine with the configurable hold-on time and temperature set point to meet the need of a wide number of applications using just two part numbers. It controls heater loads up to 16 Amps resistive or 3 Amps inductive. The operating temperature range extends from -40°F to 140°F (-40°C to 60°C). The redesigned, patent pending, rugged polycarbonate enclosure provides excellent protection at temperature extremes, while allowing snow to shed to prevent iglooing over the moisture sensor. The internal magnetic reed switch allows for both configuration and manual heater operation without the need for external switches, which are susceptible to damage, or the need to open the enclosure. Verifying system functionality after installation or when troubleshooting used to require spray circuit cooler or ice for controller activation. The Sno-Test™ feature eliminates this need by performing a self-test after power application, and operating heaters in a unique pattern for a few seconds. Reading the test results takes only an AC voltmeter or clamp-on ammeter. Automatic Snow and Ice Melting Controller Minimizes Operating Costs Automatic Voltage Selection Operates from 120 Vac – 240 Vac 24 Vac Model Available for Hydronic and Building Automation Applications Adjustable Hold-On Time and Temperature Set Point Provides Flexibility for a Wide Range of Applications Rated for up to 3 Amp Inductive Loads for Pilot Duty Applications and Resistive Loads up to 16 Amps Weather-Resistant NEMA 3R Enclosure Hold-On Timer Continues Heater Operation After Snow Stops to Ensure Complete Melting Sno-Test™ Automatic Testing and Manual Heater Cycle for System Testing Simple Four-Wire Installation C-UL-US Listed for Temperature Regulating Equipment

Suppliers

Company
Product
Description
Supplier Links
Snow Melting Controller - LCD-8 - Chromalox
Pittsburgh, PA, United States
Snow Melting Controller
LCD-8
Snow Melting Controller LCD-8
The Snow Switch Model LCD-8 configurable aerial snow melting controller makes automatic snow melting a cost effective alternative in even the smallest applications. Heaters operate at temperatures below the set point, 38°F (3.3°C) default, only when required. The adjustable hold-on period, 3 hours default, continues heater operation after snow stops to ensure complete melting. The LCD-8 controller includes an internal magnetic reed switch used for manual heater cycling, as well as configuring the temperature set point and the hold-on time. The LCD-8 controller operates from either an automatic selecting 100 VAC - 240 VAC or from 24 VAC. These two voltage options combine with the configurable hold-on time and temperature set point to meet the need of a wide number of applications using just two part numbers. It controls heater loads up to 16 Amps resistive or 3 Amps inductive. The operating temperature range extends from -40°F to 140°F (-40°C to 60°C). The redesigned, patent pending, rugged polycarbonate enclosure provides excellent protection at temperature extremes, while allowing snow to shed to prevent iglooing over the moisture sensor. The internal magnetic reed switch allows for both configuration and manual heater operation without the need for external switches, which are susceptible to damage, or the need to open the enclosure. Verifying system functionality after installation or when troubleshooting used to require spray circuit cooler or ice for controller activation. The Sno-Test™ feature eliminates this need by performing a self-test after power application, and operating heaters in a unique pattern for a few seconds. Reading the test results takes only an AC voltmeter or clamp-on ammeter. Automatic Snow and Ice Melting Controller Minimizes Operating Costs Automatic Voltage Selection Operates from 120 Vac – 240 Vac 24 Vac Model Available for Hydronic and Building Automation Applications Adjustable Hold-On Time and Temperature Set Point Provides Flexibility for a Wide Range of Applications Rated for up to 3 Amp Inductive Loads for Pilot Duty Applications and Resistive Loads up to 16 Amps Weather-Resistant NEMA 3R Enclosure Hold-On Timer Continues Heater Operation After Snow Stops to Ensure Complete Melting Sno-Test™ Automatic Testing and Manual Heater Cycle for System Testing Simple Four-Wire Installation C-UL-US Listed for Temperature Regulating Equipment

The Snow Switch Model LCD-8 configurable aerial snow melting controller makes automatic snow melting a cost effective alternative in even the smallest applications. Heaters operate at temperatures below the set point, 38°F (3.3°C) default, only when required. The adjustable hold-on period, 3 hours default, continues heater operation after snow stops to ensure complete melting. The LCD-8 controller includes an internal magnetic reed switch used for manual heater cycling, as well as configuring the temperature set point and the hold-on time.

The LCD-8 controller operates from either an automatic selecting 100 VAC - 240 VAC or from 24 VAC. These two voltage options combine with the configurable hold-on time and temperature set point to meet the need of a wide number of applications using just two part numbers.

It controls heater loads up to 16 Amps resistive or 3 Amps inductive. The operating temperature range extends from -40°F to 140°F (-40°C to 60°C). The redesigned, patent pending, rugged polycarbonate enclosure provides excellent protection at temperature extremes, while allowing snow to shed to prevent iglooing over the moisture sensor.

The internal magnetic reed switch allows for both configuration and manual heater operation without the need for external switches, which are susceptible to damage, or the need to open the enclosure.

Verifying system functionality after installation or when troubleshooting used to require spray circuit cooler or ice for controller activation. The Sno-Test™ feature eliminates this need by performing a self-test after power application, and operating heaters in a unique pattern for a few seconds. Reading the test results takes only an AC voltmeter or clamp-on ammeter.

Automatic Snow and Ice Melting Controller Minimizes Operating Costs

Automatic Voltage Selection Operates from 120 Vac – 240 Vac

24 Vac Model Available for Hydronic and Building Automation Applications

Adjustable Hold-On Time and Temperature Set Point Provides Flexibility for a Wide Range of Applications

Rated for up to 3 Amp Inductive Loads for Pilot Duty Applications and Resistive Loads up to 16 Amps

Weather-Resistant NEMA 3R Enclosure

Hold-On Timer Continues Heater Operation After Snow Stops to Ensure Complete Melting

Sno-Test™ Automatic Testing and Manual Heater Cycle for System Testing

Simple Four-Wire Installation

C-UL-US Listed for Temperature Regulating Equipment

Supplier's Site

Technical Specifications

  Chromalox
Product Category Temperature Controllers
Product Number LCD-8
Product Name Snow Melting Controller
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details