Chromalox Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops ITLSC1D2 2-48

Description
Class I, Division 2 Hazardous Environments - Groups A,B,C,D 7" or 10" Touch Screen HMI 40 Amps/Circuit @ 100 - 600 VAC SCR Control – PID, On/Off or Manual Control 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure User Selectable Soft Start Feature Customizable Sensor Mapping Full Communications Full Alarm & Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications UL, cUL Listed Optional CE Certification
Datasheet
Description
Class I, Division 2 Hazardous Environments - Groups A,B,C,D 7" or 10" Touch Screen HMI 40 Amps/Circuit @ 100 - 600 VAC SCR Control – PID, On/Off or Manual Control 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure User Selectable Soft Start Feature Customizable Sensor Mapping Full Communications Full Alarm & Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications UL, cUL Listed Optional CE Certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops - ITLSC1D2 2-48 - Chromalox
Pittsburgh, PA, United States
Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops
ITLSC1D2 2-48
Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops ITLSC1D2 2-48
Class I, Division 2 Hazardous Environments - Groups A,B,C,D 7" or 10" Touch Screen HMI 40 Amps/Circuit @ 100 - 600 VAC SCR Control – PID, On/Off or Manual Control 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure User Selectable Soft Start Feature Customizable Sensor Mapping Full Communications Full Alarm & Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications UL, cUL Listed Optional CE Certification

Class I, Division 2 Hazardous Environments - Groups A,B,C,D

7" or 10" Touch Screen HMI

40 Amps/Circuit @ 100 - 600 VAC

SCR Control – PID, On/Off or Manual Control

2 Loops to 72 Loops

NEMA 4 or NEMA 4X Enclosure

User Selectable Soft Start Feature

Customizable Sensor Mapping

Full Communications

Full Alarm & Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications

UL, cUL Listed

Optional CE Certification

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Control Panels
Product Number ITLSC1D2 2-48
Product Name Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops
Panel Type Line Sensing/Heat Tracing
Panel Operation Electrical
Operator Input Touchscreen
Display Type Digital Display
Audible Alarm Type Audible Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Panel Type Fire Alarm
Panel Operation Electrical
Secondary Applications Smoke
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details