Chromalox Heat Tracing Line Sensing Control Panel 2-48 Loops ITLS 2-48

Description
10” (25.4 cm) Touch Screen HMI 40 Amps/Circuit @ 100 – 600 VAC 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing Integral Circuit Panel with Circuit Breakers Optional Main Breaker Soft Start Feature Full Communications Full Alarm and Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications Customizable Sensor Mapping Optional Enclosure Heater UL, cUL Optional CE
Datasheet
Description
10” (25.4 cm) Touch Screen HMI 40 Amps/Circuit @ 100 – 600 VAC 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing Integral Circuit Panel with Circuit Breakers Optional Main Breaker Soft Start Feature Full Communications Full Alarm and Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications Customizable Sensor Mapping Optional Enclosure Heater UL, cUL Optional CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Tracing Line Sensing Control Panel 2-48 Loops - ITLS 2-48 - Chromalox
Pittsburgh, PA, United States
Heat Tracing Line Sensing Control Panel 2-48 Loops
ITLS 2-48
Heat Tracing Line Sensing Control Panel 2-48 Loops ITLS 2-48
10” (25.4 cm) Touch Screen HMI 40 Amps/Circuit @ 100 – 600 VAC 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing Integral Circuit Panel with Circuit Breakers Optional Main Breaker Soft Start Feature Full Communications Full Alarm and Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications Customizable Sensor Mapping Optional Enclosure Heater UL, cUL Optional CE

10” (25.4 cm) Touch Screen HMI

40 Amps/Circuit @ 100 – 600 VAC

2 Loops to 72 Loops

NEMA 4 or NEMA 4X Enclosure

SCR Control

Optional Wireless Temperature Sensing

Integral Circuit Panel with Circuit Breakers

Optional Main Breaker

Soft Start Feature

Full Communications

Full Alarm and Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications

Customizable Sensor Mapping

Optional Enclosure Heater

UL, cUL

Optional CE

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Control Panels
Product Number ITLS 2-48
Product Name Heat Tracing Line Sensing Control Panel 2-48 Loops
Panel Type Heat Tracing Line Sensor
Panel Operation Electrical
Operator Input Touchscreen
Display Type Digital Display
Audible Alarm Type Audible Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details
IP65 Wall Mount Stainless Steel Box - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details