Chromalox Digital Heat Trace Controller 1 & 2 Circuit ITC1 & ITC2

Description
1 and 2 Circuit Models 40 Amps per Circuit, SSR Control SSR Control 100 - 277 VAC, 50/60 Hz Hazardous (Class I, Division 2) or Non Hazardous Areas Soft Start Feature Operating Temperature: -40˚F to 104˚F (-40˚C to 40˚C) Modbus RTU/RS485, RS422 & TCP/Ethernet 10” x 8” x 6” (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount Enclosure High Resolution Color TFT Display LED Indication for Power, Load and Alarm per Circuit Front Panel Capacitive Touch Switches PID, On/Off or Manual Control Modes One or Two Sensor Inputs / Circuit – Min, Max & Averaging 2 Circuit Ambient Control from 1 RTD Sensor Full Monitoring and Alarms (High / Low Temperature and Current, GFEP and Sensor Failure) Programmable Duty Cycle On Sensor Failure AC and DC Alarms Password Protected Security Levels CE, UL, cUL Hand/Off/Auto Selector Switch 12, 18, 20, 30, and 42 Position Panelboards See Catalog Page PDF for more information Third-party certifications: UL Listed, cULus
Datasheet
Description
1 and 2 Circuit Models 40 Amps per Circuit, SSR Control SSR Control 100 - 277 VAC, 50/60 Hz Hazardous (Class I, Division 2) or Non Hazardous Areas Soft Start Feature Operating Temperature: -40˚F to 104˚F (-40˚C to 40˚C) Modbus RTU/RS485, RS422 & TCP/Ethernet 10” x 8” x 6” (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount Enclosure High Resolution Color TFT Display LED Indication for Power, Load and Alarm per Circuit Front Panel Capacitive Touch Switches PID, On/Off or Manual Control Modes One or Two Sensor Inputs / Circuit – Min, Max & Averaging 2 Circuit Ambient Control from 1 RTD Sensor Full Monitoring and Alarms (High / Low Temperature and Current, GFEP and Sensor Failure) Programmable Duty Cycle On Sensor Failure AC and DC Alarms Password Protected Security Levels CE, UL, cUL Hand/Off/Auto Selector Switch 12, 18, 20, 30, and 42 Position Panelboards See Catalog Page PDF for more information Third-party certifications: UL Listed, cULus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Heat Trace Controller 1 & 2 Circuit - ITC1 & ITC2 - Chromalox
Pittsburgh, PA, United States
Digital Heat Trace Controller 1 & 2 Circuit
ITC1 & ITC2
Digital Heat Trace Controller 1 & 2 Circuit ITC1 & ITC2
1 and 2 Circuit Models 40 Amps per Circuit, SSR Control SSR Control 100 - 277 VAC, 50/60 Hz Hazardous (Class I, Division 2) or Non Hazardous Areas Soft Start Feature Operating Temperature: -40˚F to 104˚F (-40˚C to 40˚C) Modbus RTU/RS485, RS422 & TCP/Ethernet 10” x 8” x 6” (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount Enclosure High Resolution Color TFT Display LED Indication for Power, Load and Alarm per Circuit Front Panel Capacitive Touch Switches PID, On/Off or Manual Control Modes One or Two Sensor Inputs / Circuit – Min, Max & Averaging 2 Circuit Ambient Control from 1 RTD Sensor Full Monitoring and Alarms (High / Low Temperature and Current, GFEP and Sensor Failure) Programmable Duty Cycle On Sensor Failure AC and DC Alarms Password Protected Security Levels CE, UL, cUL Hand/Off/Auto Selector Switch 12, 18, 20, 30, and 42 Position Panelboards See Catalog Page PDF for more information Third-party certifications: UL Listed, cULus

1 and 2 Circuit Models

40 Amps per Circuit, SSR Control

SSR Control

100 - 277 VAC, 50/60 Hz

Hazardous (Class I, Division 2) or Non Hazardous Areas

Soft Start Feature

Operating Temperature: -40˚F to 104˚F (-40˚C to 40˚C)

Modbus RTU/RS485, RS422 & TCP/Ethernet

10” x 8” x 6” (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount Enclosure

High Resolution Color TFT Display

LED Indication for Power, Load and Alarm per Circuit

Front Panel Capacitive Touch Switches

PID, On/Off or Manual Control Modes

One or Two Sensor Inputs / Circuit – Min, Max & Averaging

2 Circuit Ambient Control from 1 RTD Sensor

Full Monitoring and Alarms (High / Low Temperature and Current, GFEP and Sensor Failure)

Programmable Duty Cycle On Sensor Failure

AC and DC Alarms

Password Protected Security Levels

CE, UL, cUL

<li>Hand/Off/Auto Selector Switch</li>

<li>12, 18, 20, 30, and 42 Position Panelboards</li>

<li>See Catalog Page PDF for more information</li>

<li>Third-party certifications: UL Listed, cULus</li>

</ul>

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Control Panels
Product Number ITC1 & ITC2
Product Name Digital Heat Trace Controller 1 & 2 Circuit
Panel Type Heat Control
Panel Operation Electrical
Operator Input Buttons/Knobs; Touchscreen
Display Type Digital Display
Control Output Switches
Unlock Full Specs
to access all available technical data

Similar Products

Fire Alarm - 123490646 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Panel Type Fire Alarm
View Details
SILAS Controller - silas-controller - BARTEC
Specs
Panel Operation Electrical
Display Type

single-line LC display

Voltage 230 volts
View Details
Temperature Control Panels - Hybrid Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs; Touchscreen
View Details