Chromalox IntelliTrace Digital Controller ITC-FS

Description
1 and 2 Circuit Models22 Amps per Circuit when using on branch linesSSR Control100 - 277 VAC, 50/60 HzUL Approved for Freeze Protection of Fire Sprinkler Mains and Branch Lines (VGNJ)Soft Start FeatureOperating Temperature: -40˚F to 104˚F (-40˚C to 40˚C)Modbus RTU/RS485, RS422 & TCP/Ethernet10" x 8" x 6" (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount EnclosureHigh Resolution Color TFT DisplayLED Indication for Power, Load and Alarm per CircuitFront Panel Capacitive Touch SwitchesPID, On/Off or Manual Control Modes2 RTD's per circuit- 1RTD for Ambient Control- 1 RTD for AlarmsFull Monitoring & Alarms- High / Low Temperature & Current, GFEP & Sensor FailureProgrammable Duty Cycle On Sensor FailureAudible Alarm AnnunciationAC and DC AlarmsPassword Protected Security LevelsThird Party Certifications: UL, cUL
Datasheet
Description
1 and 2 Circuit Models22 Amps per Circuit when using on branch linesSSR Control100 - 277 VAC, 50/60 HzUL Approved for Freeze Protection of Fire Sprinkler Mains and Branch Lines (VGNJ)Soft Start FeatureOperating Temperature: -40˚F to 104˚F (-40˚C to 40˚C)Modbus RTU/RS485, RS422 & TCP/Ethernet10" x 8" x 6" (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount EnclosureHigh Resolution Color TFT DisplayLED Indication for Power, Load and Alarm per CircuitFront Panel Capacitive Touch SwitchesPID, On/Off or Manual Control Modes2 RTD's per circuit- 1RTD for Ambient Control- 1 RTD for AlarmsFull Monitoring & Alarms- High / Low Temperature & Current, GFEP & Sensor FailureProgrammable Duty Cycle On Sensor FailureAudible Alarm AnnunciationAC and DC AlarmsPassword Protected Security LevelsThird Party Certifications: UL, cUL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliTrace Digital Controller - ITC-FS - Chromalox
Pittsburgh, PA, United States
IntelliTrace Digital Controller
ITC-FS
IntelliTrace Digital Controller ITC-FS
1 and 2 Circuit Models22 Amps per Circuit when using on branch linesSSR Control100 - 277 VAC, 50/60 HzUL Approved for Freeze Protection of Fire Sprinkler Mains and Branch Lines (VGNJ)Soft Start FeatureOperating Temperature: -40˚F to 104˚F (-40˚C to 40˚C)Modbus RTU/RS485, RS422 & TCP/Ethernet10" x 8" x 6" (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount EnclosureHigh Resolution Color TFT DisplayLED Indication for Power, Load and Alarm per CircuitFront Panel Capacitive Touch SwitchesPID, On/Off or Manual Control Modes2 RTD's per circuit- 1RTD for Ambient Control- 1 RTD for AlarmsFull Monitoring & Alarms- High / Low Temperature & Current, GFEP & Sensor FailureProgrammable Duty Cycle On Sensor FailureAudible Alarm AnnunciationAC and DC AlarmsPassword Protected Security LevelsThird Party Certifications: UL, cUL

1 and 2 Circuit Models22 Amps per Circuit when using on branch linesSSR Control100 - 277 VAC, 50/60 HzUL Approved for Freeze Protection of Fire Sprinkler Mains and Branch Lines (VGNJ)Soft Start FeatureOperating Temperature: -40˚F to 104˚F (-40˚C to 40˚C)Modbus RTU/RS485, RS422 & TCP/Ethernet10" x 8" x 6" (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount EnclosureHigh Resolution Color TFT DisplayLED Indication for Power, Load and Alarm per CircuitFront Panel Capacitive Touch SwitchesPID, On/Off or Manual Control Modes2 RTD's per circuit- 1RTD for Ambient Control- 1 RTD for AlarmsFull Monitoring & Alarms- High / Low Temperature & Current, GFEP & Sensor FailureProgrammable Duty Cycle On Sensor FailureAudible Alarm AnnunciationAC and DC AlarmsPassword Protected Security LevelsThird Party Certifications: UL, cUL

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Temperature Controllers
Product Number ITC-FS
Product Name IntelliTrace Digital Controller
Temperature Heating
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controls - 837-A4EX506 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Module type temperature controller -  - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-8450 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details