1 and 2 Circuit Models
22 Amps per Circuit when using on branch lines
SSR Control
100 - 277 VAC, 50/60 Hz
UL Approved for Freeze Protection of Fire Sprinkler Mains and Branch Lines (VGNJ)
Soft Start Feature
Operating Temperature: -40˚F to 104˚F (-40˚C to 40˚C)
Modbus RTU/RS485, RS422 & TCP/Ethernet
10” x 8” x 6” (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount Enclosure
High Resolution Color TFT Display
LED Indication for Power, Load and Alarm per Circuit
Front Panel Capacitive Touch Switches
PID, On/Off or Manual Control Modes
2 RTD's per circuit
- 1RTD for Ambient Control
- 1 RTD for Alarms
Full Monitoring & Alarms
- High / Low Temperature & Current, GFEP & Sensor Failure
Programmable Duty Cycle On Sensor Failure
Audible Alarm Annunciation
AC and DC Alarms
Password Protected Security Levels
Third Party Certifications: UL, cUL
| Chromalox | |
|---|---|
| Product Category | Control Panels |
| Product Number | ITC-FS |
| Product Name | IntelliTrace Digital Controller |
| Panel Type | Heat Trace Controller |
| Panel Operation | Electrical |
| Operator Input | Buttons/Knobs |
| Display Type | Digital Display |
| Audible Alarm Type | Audible Alarm |
6 LEDs for status display