Chromalox Controls / Monitoring Panel Heat Trace Skid Systems

Description
Applicable to: - ITAS 6-36 - ITLS 6-36 - FPASM - FPLSM Remote Monitoring: Chromalox Supervisory Software Power Distribution Panel: Ordinary and Hazardous Area, includes panel board, cabinet, circuit breakers Transformers: Ordinary and Hazardous Area, 15 KVA to 115 KVA Frames: Painted Steel, Stainless Steel, custom sizes, available sun shade, lifting eyes and lifting channels Configuration: Customizable from control panel only through integrated control, monitoring, power distribution, and transformer Engineering Support: Custom configuration, layout drawings, detail drawings, panel schedules, custom programming Field Support: Installation, start-up, Commissioning, Programming
Description
Applicable to: - ITAS 6-36 - ITLS 6-36 - FPASM - FPLSM Remote Monitoring: Chromalox Supervisory Software Power Distribution Panel: Ordinary and Hazardous Area, includes panel board, cabinet, circuit breakers Transformers: Ordinary and Hazardous Area, 15 KVA to 115 KVA Frames: Painted Steel, Stainless Steel, custom sizes, available sun shade, lifting eyes and lifting channels Configuration: Customizable from control panel only through integrated control, monitoring, power distribution, and transformer Engineering Support: Custom configuration, layout drawings, detail drawings, panel schedules, custom programming Field Support: Installation, start-up, Commissioning, Programming

Suppliers

Company
Product
Description
Supplier Links
Controls / Monitoring Panel - Heat Trace Skid Systems - Chromalox
Pittsburgh, PA, United States
Controls / Monitoring Panel
Heat Trace Skid Systems
Controls / Monitoring Panel Heat Trace Skid Systems
Applicable to: - ITAS 6-36 - ITLS 6-36 - FPASM - FPLSM Remote Monitoring: Chromalox Supervisory Software Power Distribution Panel: Ordinary and Hazardous Area, includes panel board, cabinet, circuit breakers Transformers: Ordinary and Hazardous Area, 15 KVA to 115 KVA Frames: Painted Steel, Stainless Steel, custom sizes, available sun shade, lifting eyes and lifting channels Configuration: Customizable from control panel only through integrated control, monitoring, power distribution, and transformer Engineering Support: Custom configuration, layout drawings, detail drawings, panel schedules, custom programming Field Support: Installation, start-up, Commissioning, Programming

Applicable to:

- ITAS 6-36

- ITLS 6-36

- FPASM

- FPLSM

Remote Monitoring: Chromalox Supervisory Software

Power Distribution Panel: Ordinary and Hazardous Area, includes panel board, cabinet, circuit breakers

Transformers: Ordinary and Hazardous Area, 15 KVA to 115 KVA

Frames: Painted Steel, Stainless Steel, custom sizes, available sun shade, lifting eyes and lifting channels

Configuration: Customizable from control panel only through integrated control, monitoring, power distribution, and transformer

Engineering Support: Custom configuration, layout drawings, detail drawings, panel schedules, custom programming

Field Support: Installation, start-up, Commissioning, Programming

Supplier's Site

Technical Specifications

  Chromalox
Product Category Control Panels
Product Number Heat Trace Skid Systems
Product Name Controls / Monitoring Panel
Panel Type Heat Trace Skid System
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Panel Type Fire Alarm
Panel Operation Electrical
Secondary Applications Smoke
View Details
EMC Shielding Enclosure - EXPE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.72 to 9.61 inch (69 to 244 mm)
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details